EN
  • EN
  • DE

TMDX570DC44HDK

Part No TMDX570DC44HDK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description KIT DEV MCU HERCULES / - Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Contents Board(s)
Base Product Number TMDX570
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341759-TMDX570DC44HDK
Ultra Librarian 3D Model Ultra Librarian TMDX570DC44HDK CAD Model

Description

Introducing the TMDX570DC44HDK from Texas Instruments

The TMDX570DC44HDK, also known as the Hercules™ TMS570LS12x/11x Development Kit, is a comprehensive and state-of-the-art development platform designed by Texas Instruments to facilitate the development of high-performance automotive and industrial applications. This development kit is specifically tailored for engineers and developers who are looking to harness the robust performance and advanced features of the Hercules TMS570 series microcontrollers.

At the heart of the TMDX570DC44HDK is the TMS570LS1227, a powerful ARM Cortex-R4 based microcontroller that is well-suited for safety-critical applications. This microcontroller is known for its high level of integration, real-time performance, and safety features that comply with the stringent requirements of the ISO 26262 ASIL-D safety standard.

Key Features of the TMDX570DC44HDK:

  • High-Performance MCU: The kit includes the TMS570LS1227 MCU, which offers up to 180MHz of CPU performance, enabling complex and demanding applications.
  • Advanced Safety Features: With built-in safety mechanisms like Error Signaling Module (ESM), ECC on both Flash and RAM, and a dual-core lock-step architecture, the MCU ensures high levels of reliability and safety.
  • Rich Peripherals Set: The development kit provides a range of peripherals including CAN, Ethernet, SPI, and more, to support diverse application needs.
  • Integrated Development Environment: The kit is supported by TI’s Code Composer Studio™ IDE and HALCoGen configuration tool, streamlining software development and testing.
  • Onboard Debug Probe: An integrated XDS100v2 JTAG emulator simplifies debugging and programming, eliminating the need for external tools.
  • Extensive Documentation and Support: Texas Instruments provides detailed documentation, application notes, and direct support to ensure a smooth development process.

The TMDX570DC44HDK also includes a range of software examples and libraries that demonstrate the capabilities of the Hercules TMS570 microcontroller. With its robust design and comprehensive suite of tools and resources, this development kit is an invaluable asset for engineers looking to expedite the development cycle and bring their innovative products to market faster.

Whether you're working on automotive safety systems, industrial control systems, or other safety-critical applications, the TMDX570DC44HDK offers the performance, safety features, and support you need to succeed.

You May Also Be Interested in

STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess