EN
  • EN
  • DE

TMDX570LS30376USCB

Part No TMDX570LS30376USCB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS570LS EVAL BRD / TMS570LS Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Hercules™
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-R4F
Utilized IC / Part TMS570LS
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX570
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341799-TMDX570LS30376USCB
Ultra Librarian 3D Model Ultra Librarian TMDX570LS30376USCB CAD Model

Description

The Texas Instruments TMDX570LS30376USCB is a sophisticated, high-performance microcontroller development kit designed for industrial applications. This kit is part of Texas Instruments' Hercules™ TMS570 series, which is renowned for its robust ARM® Cortex®-R based microcontrollers. These microcontrollers are engineered to handle critical tasks in safety-critical applications such as automotive, medical, and industrial automation systems.

Key Features

  • High-Performance ARM Cortex-R4F Processor: At the core of the TMDX570LS30376USCB is a powerful ARM Cortex-R4F processor that runs at up to 330 MHz, providing the computational horsepower needed for complex and demanding applications.
  • Integrated Safety Features: With built-in safety features that meet IEC 61508 SIL-3 standards, this development kit is designed to support the creation of systems that require a high level of reliability and safety integrity.
  • Advanced Memory Architecture: Equipped with up to 3MB of integrated flash memory, 256KB of data RAM, and 64KB of RAM with ECC (Error Correction Code), the TMDX570LS30376USCB ensures data integrity and quick access to critical instructions and information.
  • Rich Peripherals and Connectivity: The kit offers a range of peripherals including Ethernet, CAN, USB, SPI, and more, providing versatile options for connecting and controlling a wide array of external devices.
  • Development and Debugging Tools: The development board comes with JTAG support, enabling seamless debugging and programming. Additionally, it is complemented by TI's HALCoGen software for easy peripheral configuration and the Hercules Safety MCU Demos, which help accelerate development.

Applications

The TMDX570LS30376USCB is well-suited for developing advanced systems in various domains. Some of the typical applications include:

  • Automotive safety systems such as Advanced Driver Assistance Systems (ADAS)
  • Medical devices requiring high reliability and fault tolerance
  • Industrial automation and control systems with stringent uptime requirements
  • Flight control systems in aerospace applications

With its combination of performance, safety features, and extensive development support, the Texas Instruments TMDX570LS30376USCB development kit is a reliable platform for building sophisticated systems in environments where failure is not an option.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess