EN
  • EN
  • DE

TMDXDOCK28027

Part No TMDXDOCK28027
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EXPERIMENTER TMX320F28027 EVAL / TMX320F28027 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor C28x
Platform Experimenter
Utilized IC / Part TMX320F28027
Mounting Type Fixed
Contents Board(s) , Cable(s)
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341738-TMDXDOCK28027
Ultra Librarian 3D Model Ultra Librarian TMDXDOCK28027 CAD Model

Description

The TMDXDOCK28027 from Texas Instruments is a comprehensive development platform designed for engineers and developers who are looking to explore the capabilities and features of the C2000™ Piccolo microcontroller. This advanced docking station is part of TI’s LaunchPad ecosystem, which provides users with a modular and affordable kit to jumpstart their designs in motor control, digital power supply, and other embedded control applications.

Key Features:

  • Integrated C2000 Piccolo MCU: At the heart of the TMDXDOCK28027 is the Piccolo microcontroller, which boasts high-performance processing capabilities, making it ideal for a wide range of control-oriented applications.
  • Modular Design: The platform offers a modular approach with detachable target boards and booster packs, allowing for easy customization and scalability.
  • Extensive Connectivity: It includes a variety of connectivity options such as CAN, SPI, I2C, and UART interfaces, enabling seamless integration with external devices and systems.
  • Robust Development Tools: Users gain access to TI’s Code Composer Studio™ IDE and controlSUITE™ software, which provide a rich development environment with advanced debugging features and comprehensive software libraries.
  • On-board Debug Probe: With an integrated XDS100-class USB debug probe, developers can quickly deploy and debug their firmware without the need for additional hardware.
  • Real-time Data Monitoring: The platform includes an onboard isolated JTAG emulator for real-time data exchange and system monitoring, enhancing the development experience.

Applications:

The TMDXDOCK28027 is versatile and can be used for a plethora of applications, including:

  • Motor Control
  • Digital Power Conversion
  • Renewable Energy Systems
  • Smart Grid Infrastructure
  • Industrial Automation

Support and Resources:

Developers can take advantage of Texas Instruments’ extensive online resources, including technical documentation, application notes, and user forums. The TMDXDOCK28027 is also backed by TI’s renowned customer support, ensuring that help is always available when needed.

With its blend of performance, flexibility, and support, the TMDXDOCK28027 is an excellent choice for professionals seeking to develop and prototype with the C2000 Piccolo microcontroller series.

You May Also Be Interested in

Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess