EN
  • EN
  • DE

TMP117MAIYBGR

Part No TMP117MAIYBGR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description TEMP SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 6-XFBGA, DSBGA
Case / Package 6-DSBGA (1.53x1)
Family Name TMP117
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TMP117MAIYBGRTR, 296-TMP117MAIYBGRDKR, 296-TMP117MAIYBGRCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900420-TMP117MAIYBGR
Ultra Librarian 3D Model Ultra Librarian TMP117MAIYBGR CAD Model

Description

Introducing the TMP117MAIYBGR from Texas Instruments

The TMP117MAIYBGR is a high-precision temperature sensor from the renowned semiconductor manufacturer Texas Instruments (TI). This state-of-the-art sensor is designed to deliver accurate temperature readings with a digital output. It is an ideal solution for a variety of applications that require precise temperature monitoring such as medical equipment, industrial systems, and environmental controls.

Key Features

  • High Accuracy: The TMP117MAIYBGR offers a high level of accuracy, with a typical accuracy of ±0.1°C from -20°C to +50°C and ±0.15°C from -40°C to +70°C. This ensures reliable temperature readings in critical applications where precision is paramount.
  • Wide Temperature Range: This sensor operates over a wide temperature range of -55°C to +150°C, making it versatile for use in extreme conditions.
  • Low Power Consumption: It is designed for low power consumption, which is crucial for battery-powered and portable applications, helping to extend the operational life of your product.
  • Easy Integration: The TMP117MAIYBGR comes in a small, compact package and is compatible with I2C communication, which simplifies integration into existing designs.
  • NIST Traceability: The device is NIST traceable, providing confidence in the accuracy of the temperature readings for both design engineers and end-users.

Applications

The TMP117MAIYBGR is suitable for a wide array of applications, including but not limited to:

  • Temperature monitoring in medical devices like clinical thermometers and patient monitoring systems
  • Industrial temperature control for machinery and process control systems
  • Environmental monitoring for HVAC systems, refrigeration, and data centers
  • Electronic system thermal protection and management

With its high precision, low power consumption, and easy integration, the TMP117MAIYBGR from Texas Instruments represents a reliable and efficient solution for temperature sensing needs across multiple industries. It is a testament to TI's commitment to providing advanced sensors that enhance the performance and safety of electronic systems.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Analog Devices Inc.
SENSOR DIGITAL -40C-120C 16QSOP
Lowest to $5.2271
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $27.0833
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.6600
Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Lowest to $1.2813
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4061 $50.5281
51+ $1.9742 $100.6842
79+ $1.9125 $151.0875
109+ $1.8508 $201.7372
140+ $1.7891 $250.4740
188+ $1.6041 $301.5708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,800 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess