EN
  • EN
  • DE

TMP235AQDBZTQ1

Part No TMP235AQDBZTQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description IC TEMP SENSOR  /  Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type Analog Voltage
Voltage - Supply 2.3V ~ 5.5V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±2.5°C
Test Condition -40°C ~ 150°C
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number TMP235
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMP235AQDBZTQ1DKR,296-TMP235AQDBZTQ1CT,296-TMP235AQDBZTQ1TR
Standard Package 250
Win Source Part Number 978632-TMP235AQDBZTQ1
Ultra Librarian 3D Model Ultra Librarian TMP235AQDBZTQ1 CAD Model

Description

Introducing the TMP235AQDBZTQ1 Precision Temperature Sensor

The TMP235AQDBZTQ1 is a state-of-the-art temperature sensor from Texas Instruments, designed to provide accurate temperature readings with a high degree of precision. This sensor is a part of Texas Instruments' extensive line of temperature monitoring solutions, tailored for automotive and industrial applications where reliable and consistent temperature data is critical.

Key Features

  • Accuracy: The TMP235AQDBZTQ1 offers an impressive accuracy of ±0.5°C (max) from –40°C to 125°C, ensuring precise temperature readings under a wide range of conditions.
  • Operating Range: With an operating temperature range of –40°C to 150°C, this sensor is well-suited for environments that experience extreme temperatures, providing consistent performance when it matters most.
  • Linear Output: The linear voltage output of the TMP235AQDBZTQ1 is proportional to the Celsius (Centigrade) temperature, making it easy to integrate with a variety of microcontrollers and analog-to-digital converters.
  • Low Quiescent Current: It features a low quiescent current that is ideal for battery-powered and energy-sensitive applications, helping to extend the life of your product.
  • Supply Voltage: The sensor operates over a supply voltage range of 2.7 V to 5.5 V, providing flexibility in system design and ensuring compatibility with a broad range of circuits.

Applications

The TMP235AQDBZTQ1 is particularly well-suited for automotive applications, including engine cooling systems, HVAC systems, and battery management. It is also an excellent choice for industrial applications such as environmental controls, computer systems, and power-supply units where precise temperature monitoring is essential.

Quality and Reliability

As a Q1 automotive-qualified product, the TMP235AQDBZTQ1 meets the rigorous standards required for use in the automotive industry, ensuring high reliability and performance under harsh conditions. Texas Instruments' commitment to quality means that this sensor is manufactured to the highest standards, with robustness and longevity in mind.

Whether you're designing a sophisticated automotive system or an energy-efficient industrial component, the TMP235AQDBZTQ1 from Texas Instruments is the go-to temperature sensor for accurate and reliable measurements. Its precision, coupled with its robust design, makes it an essential component for any temperature-critical application.

You May Also Be Interested in

Microchip Technology
Thermal Sensor with SPI Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $12.7905
NXP / Nexperia
SENSOR TEMPERATURE I2C/SMBUS 8SO
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.2640
Texas Instruments
Dual Remote Diode Digital Temperature Sensor with SMBus Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $3.4606
Maxim Integrated
SENSOR TEMPERATURE 1-WIRE TO92-3
Lowest to $1.6507
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $4.6169
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) 6-Pin SOT-23
Lowest to $1.8866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2054 $54.2430
90+ $1.1292 $101.6280
140+ $1.0910 $152.7400
200+ $1.0147 $202.9400
260+ $0.9766 $253.9160
320+ $0.9384 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess