EN
  • EN
  • DE

TMP236A2DBZR

Part No TMP236A2DBZR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LOW-POWER HIGH-ACCURACY ANALOG O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Temperature Sensor Analog, Local -10°C ~ 125°C 19.5mV/°C SOT-23-3
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name TMP236
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51839-6, 296-51839-1, 296-TMP236A2DBZRDKR, 296-51839-2, 296-51839-2-ND, 296-51839-1-ND, 296-51839-6-ND, 296-TMP236A2DBZRCT, TMP236A2DBZR-ND, 296-TMP236A2DBZRTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937079-TMP236A2DBZR
Ultra Librarian 3D Model Ultra Librarian TMP236A2DBZR CAD Model

Description

Introducing the Texas Instruments TMP236A2DBZR Temperature Sensor

The TMP236A2DBZR is a state-of-the-art temperature sensor from the renowned electronics manufacturer Texas Instruments. Designed for precise temperature measurement, this sensor delivers high accuracy and low power consumption, making it an ideal choice for a wide range of applications, including consumer electronics, industrial systems, and IoT devices.

Key Features

  • Accuracy: The TMP236A2DBZR offers an impressive accuracy of ±0.5°C (max) from -40°C to 125°C, ensuring reliable readings in a variety of environments.
  • Supply Voltage: Operating over a supply voltage range of 1.7V to 5.5V, this sensor is versatile and can be easily integrated into systems with different power requirements.
  • Low Power Consumption: With a quiescent current of only 5.4 µA, the sensor is optimized for battery-powered and energy-sensitive applications.
  • Digital Output: The TMP236A2DBZR communicates via a 2-wire I2C/SMBus interface, allowing for easy integration into digital systems.
  • Small Form Factor: Housed in a compact 6-pin SOT-23 package, the sensor is suitable for space-constrained applications.

Applications

The TMP236A2DBZR is incredibly versatile and can be used in various applications such as:

  • Environmental monitoring and HVAC systems
  • Smart thermostats and home appliances
  • Data centers and server rooms
  • Wearable devices and fitness equipment
  • Industrial controls and monitoring systems

Reliability and Support

As a product of Texas Instruments, the TMP236A2DBZR is backed by a legacy of quality and reliability. TI provides extensive technical support and documentation, making it easier for engineers and developers to implement the sensor into their designs. Whether you're developing a sophisticated climate control system or a simple temperature monitoring device, the TMP236A2DBZR offers the performance and reliability you need.

With its high accuracy, low power requirements, and small footprint, the TMP236A2DBZR from Texas Instruments represents a top-tier solution for temperature sensing needs across a multitude of industries.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $11.9185
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3195 $51.1200
385+ $0.2621 $100.9085
595+ $0.2539 $151.0705
815+ $0.2458 $200.3270
1,055+ $0.2376 $250.6680
1,410+ $0.2130 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,820 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess