EN
  • EN
  • DE
  • IT

TMP411EDGKR

Part No TMP411EDGKR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-150C 8VSSOP  /  Temperature Sensor Digital, Local/Remote -55°C ~ 150°C 12 b 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Package Tape & Reel (TR)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C ~ 150°C
Sensing Temperature - Remote -55°C ~ 150°C
Output Type SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 12 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2.5°C) Local, ±1°C (±5°C) Remote
Test Condition 15°C ~ 85°C (-40°C ~ 125°C) Local, 15°C ~ 75°C (-40°C ~ 125°C) Remote
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number TMP411
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 981378-TMP411EDGKR
Ultra Librarian 3D Model Ultra Librarian TMP411EDGKR CAD Model

Description

The TMP411EDGKR is a high-precision digital temperature sensor with integrated EEPROM memory, manufactured by Texas Instruments. This advanced sensor is designed for accurate temperature measurement and monitoring in a variety of applications, including industrial systems, consumer electronics, and computer peripherals.

Key Features

  • Temperature Range: Capable of measuring temperatures from -40°C to +125°C, providing a wide operating range suitable for diverse environments.
  • Accuracy: Offers high accuracy with a typical accuracy of ±1°C over the full temperature range, ensuring reliable readings for critical applications.
  • Resolution: Features a resolution of 0.0625°C, allowing for the detection of very fine temperature variations.
  • Interface: Communicates via a two-wire, SMBus-compatible serial interface, making it easy to integrate into existing systems.
  • Programmable Alert Function: Includes a programmable overtemperature alert function that can be configured to signal out-of-range temperature conditions, enhancing system protection.
  • Remote Temperature Sensing: Supports remote temperature sensing by interfacing with an external diode, expanding its monitoring capabilities beyond the local environment.
  • Supply Voltage: Operates on a supply voltage range of 3.0V to 3.6V, compatible with most low-voltage systems.
  • Package: Available in an 8-pin MSOP (DGK) package, which is compact and suitable for space-constrained applications.

Applications

The TMP411EDGKR is ideal for a range of applications including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Computer servers and workstations
  • Portable and battery-powered devices
  • Industrial controls and monitoring systems

Its high accuracy and programmable features make it a versatile choice for engineers and designers looking to incorporate precise temperature monitoring into their systems. The TMP411EDGKR's robust design ensures performance reliability and stability over time, making it a trusted component in any temperature-sensitive application.

You May Also Be Interested in

MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3872 $50.1312
52+ $1.9587 $101.8524
80+ $1.8975 $151.8000
109+ $1.8363 $200.1567
141+ $1.7751 $250.2891
189+ $1.5915 $300.7935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,223 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess