EN
  • EN
  • DE

TMP512AIRSAR

Part No TMP512AIRSAR
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description IC TEMP SNSR DUAL REMOTE 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Temp Monitoring System (Sensor), Watchdog -40°C ~ 125°C Internal and External Sensor 2-Wire Serial, I²C/SMBUS Output 16-QFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name TMP512
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -TMP512AIRSAR-NDR, 296-28612-1, 296-28612-2, -296-28612-1-ND, 296-28612-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900438-TMP512AIRSAR
Ultra Librarian 3D Model Ultra Librarian TMP512AIRSAR CAD Model

Description

The TMP512AIRSAR is a state-of-the-art temperature sensor and system monitor integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This precision sensor is designed to provide accurate temperature readings and monitoring capabilities for a variety of applications, including industrial systems, consumer electronics, and computing hardware.

Key Features

  • High Accuracy: The TMP512AIRSAR offers exceptional temperature measurement accuracy, ensuring reliable performance for critical applications.
  • Multiple Channels: It includes multiple channels for temperature sensing, allowing simultaneous monitoring of different system parts.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power, making it suitable for battery-powered devices.
  • Programmable Resolution: Users can program the resolution of the temperature readings to match the precision requirements of their specific application.
  • Digital Interface: The device features an I2C/SMBus digital interface for straightforward integration with microcontrollers and processors.

Applications

The TMP512AIRSAR is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Telecommunications equipment
  • Personal computers and servers
  • Portable and battery-powered devices
  • Industrial control systems
  • Environmental monitoring

Technical Specifications

Some of the technical specifications that highlight the capabilities of the TMP512AIRSAR include:

  • Supply Voltage Range: 3.0V to 5.5V
  • Temperature Range: -40°C to +125°C
  • Accuracy: ±1°C (max) from -40°C to +125°C
  • Package: Small-outline integrated circuit (SOIC)

With its robust design and comprehensive feature set, the TMP512AIRSAR from Texas Instruments is an excellent choice for designers and engineers who require accurate temperature monitoring in their systems. Its reliability and versatility make it an invaluable component in today's high-performance electronic devices.

You May Also Be Interested in

Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $7.7325
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0021 $56.0168
18+ $5.7453 $103.4154
27+ $5.5658 $150.2766
38+ $5.3862 $204.6756
49+ $5.2067 $255.1283
65+ $4.6681 $303.4265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,240 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess