EN
  • EN
  • DE

EMC2102-DZK-TR

Part No EMC2102-DZK-TR
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC RPM FAN CTRLR 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 191°C
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Multiplexer, Register Bank
Output Type 2-Wire SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-QFN (5x5)
Win Source Part Number 051173-EMC2102-DZK-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC2102-DZK-TR CAD Model

Description

Microchip Technology EMC2102-DZK-TR

The EMC2102-DZK-TR is a high-performance, SMBus compliant fan controller with temperature monitoring, designed and manufactured by Microchip Technology. This advanced device is specifically tailored for managing the rotational speed of fans in computer and electronics systems to ensure optimal thermal performance and noise control.

Key Features

  • Temperature Monitoring: The EMC2102-DZK-TR is equipped with an automatic diode selection for CPU temperature monitoring and can also monitor an external diode.
  • Fan Control: It features a sophisticated fan control algorithm that can drive a fan using either voltage or PWM control, providing flexibility for different types of fan architectures.
  • Acoustic Noise Reduction: With its Smart Fan control, the EMC2102-DZK-TR minimizes acoustic noise and vibration by using a smooth fan speed control curve.
  • High Accuracy: The device boasts an impressive ±1°C accuracy for external temperature monitoring, ensuring precise thermal management.
  • Enhanced Safety Features: It includes safety features such as fan fault detection and automatic fan spin-up to ensure reliable operation.
  • Programmable Settings: Various parameters can be programmed via the SMBus interface, allowing for customized thermal management strategies.

Applications

The EMC2102-DZK-TR is ideal for a wide range of applications where precise fan speed control and thermal monitoring are critical. It's commonly used in notebook computers, desktop computers, servers, and other embedded systems. Its versatility also makes it suitable for use in telecommunications equipment, storage systems, and industrial electronics.

Package and Availability

This fan controller is available in a compact 10-MSOP (Mini Small Outline Package) that is RoHS compliant, ensuring environmental standards are met. The EMC2102-DZK-TR is offered in tape and reel packaging, facilitating efficient assembly processes for high-volume production environments.

With its robust feature set and Microchip's commitment to quality, the EMC2102-DZK-TR stands out as a leading solution for thermal and fan management in sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
Texas Instruments
IC HARDWARE MONITOR 24-TSSOP
Lowest to $3.4124
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
Hardware Monitor with Integrated Fan Control / IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $10.1495

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess