EN
  • EN
  • DE

TMP709AQDBVRQ1

Part No TMP709AQDBVRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACT LOW SOT23-5 / Thermostat Programmable Active Low Open Drain SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±3°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 40µA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TMP709
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-45394-2,-296-45394-1-ND,296-45394-1,2156-TMP709AQDBVRQ1,TMP709AQDBVRQ1-ND,296-45394-6,TEXTISTMP709AQDBVRQ1
Standard Package 3,000
Win Source Part Number 963591-TMP709AQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TMP709AQDBVRQ1 CAD Model

Description

The TMP709AQDBVRQ1 is a state-of-the-art temperature switch and analog output sensor from Texas Instruments, designed to offer precise temperature monitoring with a minimal footprint. This advanced sensor is particularly suitable for automotive and industrial applications where reliable temperature sensing is crucial for system performance and safety.

Key Features

  • Accurate Temperature Sensing: The TMP709AQDBVRQ1 provides high accuracy temperature readings, ensuring that systems operate within their desired temperature ranges.
  • Dual Output Functionality: It features both a temperature switch and an analog output, offering flexibility for different monitoring strategies within a single device.
  • Programmable Thresholds: Users can set the temperature threshold levels, enabling customization for various applications and ensuring that the device meets specific operational requirements.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this sensor maintains low power consumption, making it ideal for battery-operated systems.
  • Small Package Size: The TMP709AQDBVRQ1 comes in a compact SOT-23 package, allowing for easy integration into space-constrained designs.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, ensuring reliability and performance under harsh conditions.

Applications

The versatility of the TMP709AQDBVRQ1 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Automotive systems, including engine control units, HVAC systems, and battery management systems.
  • Industrial equipment, where precise temperature control is necessary for optimal operation.
  • Consumer electronics that require thermal protection and management.
  • Portable and battery-powered devices where power efficiency is a priority.

With its combination of precision, flexibility, and compact design, the TMP709AQDBVRQ1 from Texas Instruments stands out as a superior choice for designers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $4.2755
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6433 $51.4640
190+ $0.5279 $100.3010
295+ $0.5114 $150.8630
405+ $0.4949 $200.4345
525+ $0.4784 $251.1600
700+ $0.4289 $300.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess