EN
  • EN
  • DE

TMS2732AJL-45

Part No TMS2732AJL-45
Manufacturer Texas Instruments
Description 1024-WORD By 8-BIT Erasable Programmable Read-only Memories
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230255-TMS2732AJL-45
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS2732AJL-45 CAD Model

Description

Texas Instruments TMS2732AJL-45 EPROM

The Texas Instruments TMS2732AJL-45 is a high-performance, 32,768-bit Electrically Programmable Read-Only Memory (EPROM) chip that offers a reliable storage solution for firmware and data that need to be preserved without power. This particular model boasts a fast access time of 45ns, making it an excellent choice for applications where rapid data retrieval is crucial.

Key Features:

  • Memory Size: The TMS2732AJL-45 provides a substantial 32Kb (4K x 8) of memory, which is ideal for storing boot code, configuration parameters, or small application programs.
  • Access Time: With an access time of 45 nanoseconds, this EPROM facilitates quick data access, contributing to the overall efficiency and speed of the system it is integrated into.
  • Single 5V Power Supply: The device operates on a single 5V power supply, simplifying power management in a wide array of applications.
  • Programming Voltage: Standard programming voltage (Vpp) is 12.5V, which is a common level for EPROM devices, ensuring compatibility with standard programming equipment.
  • Package: Encased in a 24-pin CerDIP (Ceramic Dual In-line Package), the TMS2732AJL-45 is designed for durability and reliable performance in various environmental conditions.
  • Temperature Range: This EPROM can operate within a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.
  • UV Erasable: The data stored in the chip can be erased with exposure to ultraviolet light, allowing for reprogramming and reuse, which is both cost-effective and environmentally friendly.

Applications:

The TMS2732AJL-45 is versatile and can be used in a variety of applications, including but not limited to embedded systems, computer BIOS, telecommunications, instrumentation, and industrial control systems. Its fast access time and robust storage capabilities make it a preferred choice for designers and engineers looking for a dependable non-volatile memory solution.

About Texas Instruments:

Texas Instruments is a global semiconductor company that designs, manufactures, and sells a broad portfolio of integrated circuits. With a focus on developing analog chips and embedded processors, TI is instrumental in crafting the future of electronics, making a positive impact on the world through technology.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess