EN
  • EN
  • DE

TMS27C010A-150JL

Part No TMS27C010A-150JL
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222934-TMS27C010A-150JL
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27C010A-150JL CAD Model

Description

Overview of TMS27C010A-150JL

The TMS27C010A-150JL is a high-performance, 1-Megabit (128K x 8) EPROM (Erasable Programmable Read-Only Memory) chip manufactured by Texas Instruments. This device is designed for applications requiring storage and retrieval of code and data that are programmable by the user. With its large memory capacity and fast access time, this EPROM is ideal for use in a wide range of computing, embedded systems, and telecommunications applications.

Key Features

  • Memory Size: The TMS27C010A-150JL offers a substantial 1 Megabit of storage capacity, which is organized as 128K by 8 bits, allowing for ample space to store critical program data.
  • Access Time: This device boasts a fast access time of 150 nanoseconds, enabling quick data retrieval, which is crucial for high-speed computing operations and real-time applications.
  • Single 5V Power Supply: The EPROM operates on a single 5V power supply, simplifying power management in system design and ensuring compatibility with standard digital circuits.
  • Programming Voltage: A 12.5V programming voltage is required to write data to the TMS27C010A-150JL, which is a standard voltage for EPROM devices.
  • Package: The device is packaged in a 32-lead, ceramic dual-in-line package (JL suffix), providing robust protection for the chip and facilitating easy integration into a variety of circuit boards.
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for use in environments with varying temperature conditions.

Applications

The versatility of the TMS27C010A-150JL makes it suitable for a wide array of applications. It is commonly used in:

  • Embedded systems for storing firmware or microcontroller code
  • Telecommunication devices, such as modems and routers
  • Industrial control systems
  • Automotive electronics where long-term data retention is crucial
  • Medical devices that require reliable, non-volatile memory storage

Reliability and Quality

Texas Instruments is known for producing high-quality, reliable components, and the TMS27C010A-150JL is no exception. It is designed to withstand the demands of rigorous applications, ensuring data integrity and consistent performance over the device's lifespan.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess