EN
  • EN
  • DE

TMS27C512-20JE

Part No TMS27C512-20JE
Manufacturer Texas Instruments
Catalog RAM
Description TMS27PC512 65536 BY 8-BIT PROGRAMMABLE READ-ONLY MEMORIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 219275-TMS27C512-20JE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27C512-20JE CAD Model

Description

Product Overview: Texas Instruments TMS27C512-20JE

The Texas Instruments TMS27C512-20JE is a high-performance, 512 Kilobit UV erasable and programmable read-only memory (EPROM) integrated circuit. This device is designed to offer a reliable storage solution for firmware or software that requires infrequent or once-only updates. With its robust design, the TMS27C512-20JE is well-suited for a wide range of applications, including embedded systems, industrial controllers, telecommunications, and automotive electronics.

Key Features

  • Memory Capacity: The TMS27C512-20JE provides a large storage capacity of 512 Kbits (64K x 8), allowing for the storage of significant amounts of code or data.
  • Access Time: With a fast access time of 200 ns, this EPROM facilitates quick read operations, enhancing the performance of the systems in which it is used.
  • Programming: It is designed to be user-programmable with a standard EPROM programmer, offering flexibility and convenience in the programming process.
  • UV Erasable: The memory contents can be erased by exposure to ultraviolet light, making it possible to reuse the device after erasing the stored data.
  • Package: This device comes in a JEDEC standard 28-pin ceramic dual in-line package (CERDIP), ensuring compatibility with a wide range of socketed applications.
  • Temperature Range: It operates within an extended temperature range, making it suitable for use in environments with varying temperature conditions.

Applications

The versatility of the TMS27C512-20JE makes it an ideal choice for applications that require a dependable and long-term code storage solution. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Reliability and Quality Assurance

Texas Instruments is known for its commitment to quality and reliability. The TMS27C512-20JE EPROM is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. Each device undergoes comprehensive testing and quality control procedures, guaranteeing performance and stability for critical applications.

For designers and engineers looking for a proven and reliable non-volatile memory solution, the TMS27C512-20JE from Texas Instruments represents a smart choice that combines capacity, speed, and flexibility in a single package.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Micron Technology Inc.
256MX16 DDR3 Sdram Plastic Commercial Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
Check the price with AE today
Lowest to $48.2626
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 240WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 200 MHz 5 ns 240-WFBGA (14x14)
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $104.3900
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Micron Technology Inc.
DRAM Chip DDR3 SDRAM 1G-Bit 256Mx4 1.5V 78-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
Contact for details
Lowest to $14.4788

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess