The TMS27PC010-12NL is a high-performance, 1 Megabit (128K x 8) Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned semiconductor manufacturer, Texas Instruments. This product is designed to offer a reliable and durable storage solution for a wide range of applications, from industrial control systems to consumer electronics.
Key Features:
- High Density: With a storage capacity of 1 Mbit, the TMS27PC010-12NL offers ample space for firmware, boot code, or data logging.
- Fast Access Time: The device provides a fast access time of 120 ns, enabling quick read operations which is critical for high-performance systems.
- Low Power Consumption: It is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.
- Extended Temperature Range: This EEPROM can operate over an extended temperature range, making it reliable in a variety of environmental conditions.
- CMOS Technology: The use of CMOS technology ensures low power dissipation, high speed, and high noise immunity.
Product Specifications:
Parameter
Value
Memory Size
1 Mbit (128K x 8)
Access Time
120 ns
Operating Voltage
5V ± 10%
Operating Temperature
-40°C to +85°C
Package
32-Pin Plastic DIP
The TMS27PC010-12NL is packaged in a 32-pin Dual In-line Package (DIP), which makes it easy to handle for prototyping and offers a robust solution for final production. Its compatibility with industry-standard programming equipment ensures that it can be easily integrated into existing designs without the need for specialized tools.
Whether you're developing an advanced microcontroller system or updating legacy equipment, the Texas Instruments TMS27PC010-12NL EEPROM provides the reliability and performance required for your storage needs.