EN
  • EN
  • DE

TPS56221DQP

Part No TPS56221DQP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 25A SYNC 22SON
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 13.02V
Output Current 25A
Frequency - Switching 300kHz, 500kHz, 950kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 22-LSON (6x5)
Win Source Part Number 377780-TPS56221DQP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TPS56221DQP CAD Model

Description

The TPS56221DQP is a high-performance, adaptive on-time D-CAP2 mode synchronous buck converter from the reputable semiconductor manufacturer, Texas Instruments. This advanced power solution is designed to provide fast transient response and high efficiency across a wide range of load conditions. The TPS56221DQP is an ideal choice for powering performance-intensive applications such as processors, FPGAs, and ASICs that require a stable and efficient power supply.

Key Features

  • Input Voltage Range: The TPS56221DQP operates over a wide input voltage range of 4.5V to 14.5V, making it flexible for various system power rails.
  • Output Voltage: It supports an adjustable output voltage range from 0.6V to 5.5V, which can be set using external resistors, catering to a broad spectrum of power requirements.
  • High Efficiency: With integrated low RDS(on) MOSFETs, the converter achieves high efficiency, reducing thermal stress and improving system reliability.
  • Advanced Control: The D-CAP2 control mode provides a fast transient response, essential for high-performance applications where load conditions can vary rapidly.
  • Thermal Management: The device includes an over-temperature protection feature that ensures safe operation under abnormal thermal conditions.
  • Protection Features: The TPS56221DQP is equipped with a suite of protection features including under-voltage lockout (UVLO), over-current protection (OCP), and over-voltage protection (OVP), enhancing system safety.

Applications

The versatile nature of the TPS56221DQP makes it suitable for a wide array of applications. It is particularly well-suited for:

  • Telecommunications and Networking Equipment
  • Enterprise Servers and Storage Systems
  • Industrial and Automotive Electronics
  • Point-of-Load Applications

Package and Availability

The TPS56221DQP is offered in a 14-pin QFN (SON) package, providing a compact footprint for space-constrained applications. Its thermal-enhanced package design ensures efficient heat dissipation for reliable operation. For pricing, availability, and additional technical resources, customers can visit the Texas Instruments website or contact their local TI distributor.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2888 $51.0216
17+ $5.9806 $101.6702
26+ $5.7937 $150.6362
36+ $5.6068 $201.8448
47+ $5.4199 $254.7353
62+ $4.8592 $301.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,670 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess