EN
  • EN
  • DE

TMS27PC512-15DDL

Part No TMS27PC512-15DDL
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 219286-TMS27PC512-15DDL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27PC512-15DDL CAD Model

Description

The Texas Instruments TMS27PC512-15DDL is a high-performance, 512-kilobit Programmable Read-Only Memory (PROM) chip that offers a robust storage solution for a wide range of applications. Designed with reliability in mind, this PROM chip is an excellent choice for use in embedded systems, automotive electronics, and other demanding industrial environments.

Key Features

  • Memory Size: 512 Kilobits (64K x 8)
  • Access Time: 150ns, providing swift read operations essential for high-speed applications.
  • Single +5V Power Supply: Simplifies the power design for the system, reducing complexity and the need for multiple power sources.
  • Extended Temperature Range: Operates reliably in a wide range of temperatures, making it suitable for use in harsh conditions.
  • Programming Voltage: 12.75V ± 0.25V, enabling secure programming of the device.
  • Package: 28-Pin CDIP (Ceramic Dual In-line Package), offering robust physical protection and favorable thermal characteristics.
  • Technology: Utilizes Texas Instruments' proven EPROM technology, ensuring data retention and stability over time.

Applications

The TMS27PC512-15DDL is suited for a variety of applications where long-term data retention, durability, and reliability are paramount. It is commonly used in:

  • Automotive control systems
  • Industrial automation and control
  • Telecommunications equipment
  • Medical devices
  • Aerospace and defense systems

Quality and Support

As with all Texas Instruments products, the TMS27PC512-15DDL is backed by TI's commitment to quality and support. Customers can expect comprehensive technical support and documentation, ensuring ease of integration and maintenance for their products. This PROM chip is also supported by Texas Instruments' design and development tools, making it easier for engineers to incorporate the TMS27PC512-15DDL into their designs.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess