EN
  • EN
  • DE

TMS320BC52PJA57

Part No TMS320BC52PJA57
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 100-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C5x
Package Tube
Product Status Obsolete
Type Fixed Point
Interface BSP, SSP
Clock Rate 57MHz
Non-Volatile Memory ROM (8kB)
On-Chip RAM 2kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-BQFP
Supplier Device Package 100-QFP (20x14)
Base Product Number TMS320
Standard Package 1 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 900453-TMS320BC52PJA57
Ultra Librarian 3D Model Ultra Librarian TMS320BC52PJA57 CAD Model

Description

Introducing the TMS320BC52PJA57 DSP from Texas Instruments

The TMS320BC52PJA57 is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer, Texas Instruments (TI). This processor is part of TI's TMS320 series, which is famous for its robust digital signal processing capabilities and is widely used across various applications such as audio processing, telecommunications, industrial control systems, and more.

At the heart of the TMS320BC52PJA57 is an advanced fixed-point architecture that can execute up to 100 million instructions per second (MIPS). This makes it an excellent choice for applications that require fast and efficient signal processing. The processor is built on a 0.72-micron CMOS process technology, which ensures a good balance between performance and power consumption.

The TMS320BC52PJA57 features a rich set of peripherals and interfaces that facilitate easy integration into a wide range of systems. It includes a flexible and programmable I/O architecture, enabling designers to tailor the DSP to their specific needs. The device also supports a variety of serial and parallel interfaces, including UART, SPI, and McBSP (Multi-channel Buffered Serial Port), which allows for easy connectivity with other components in a system.

With 16-bit fixed-point precision, the TMS320BC52PJA57 is capable of delivering the accuracy required for precision signal processing tasks. It also comes with an on-chip memory of 16KB, which can be utilized for critical code and data storage, leading to reduced system costs and complexity.

Developers working with the TMS320BC52PJA57 benefit from the comprehensive support and tools provided by Texas Instruments. This includes the Code Composer Studio™ Integrated Development Environment (IDE), which offers a full suite of development tools designed to help streamline the coding, debugging, and optimization of applications for the TMS320BC52PJA57.

Whether you are developing advanced audio systems, implementing sophisticated control algorithms, or working on high-speed data processing, the TMS320BC52PJA57 DSP provides a reliable and powerful platform to build your solution upon. Its combination of performance, integration, and support makes it a preferred choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess