EN
  • EN
  • DE

TMS320C31PQL50

Part No TMS320C31PQL50
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C3x
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface Serial Port
Clock Rate 50MHz
Non-Volatile Memory External
On-Chip RAM 8.25kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 132-BQFP Bumpered
Manufacturer Package 132-BQFP (24.54x24.54)
Win Source Part Number 1271020-TMS320C31PQL50
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 36
Family Name TMS320C31
Introduction Date April 24, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C31PQL50 CAD Model

Description

The TMS320C31PQL50 is a high-performance, floating-point digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust processing capabilities and efficiency in handling complex computations. This processor is part of the TMS320C3x series, which is a line of DSPs designed to meet the demanding requirements of high-speed numeric processing tasks.

Key Features:

  • Architecture: The TMS320C31PQL50 is built on an advanced modified Harvard architecture that enables separate program and data buses, allowing simultaneous access to program instructions and data for increased processing speed.
  • Processing Power: With a 50 MHz clock rate, this DSP can perform up to 50 million floating-point operations per second (MFLOPS), making it suitable for applications requiring intensive computations.
  • Memory: It comes with a large on-chip memory, including 4K words of RAM and 8K words of dual-access RAM, facilitating efficient data management and storage.
  • Instruction Set: The device features a rich instruction set optimized for digital signal processing, including multiply-accumulate and bit-manipulation operations that are essential for audio, video, and control applications.

Applications:

The TMS320C31PQL50 is versatile and can be used in a wide range of applications, such as:

  • Professional and consumer audio processing
  • Telecommunications, including voice and data communications
  • Industrial control systems
  • Medical imaging equipment
  • Aerospace and defense systems

Package and Quality:

This DSP comes in a 132-pin PQFP (Plastic Quad Flat Pack) package, which is suitable for surface mount technology and offers a compact footprint for space-constrained applications. The TMS320C31PQL50 is designed to meet high-quality and reliability standards, ensuring stable and consistent performance across various environmental conditions.

Support and Resources:

TI provides comprehensive support for the TMS320C31PQL50, including detailed datasheets, technical documentation, development tools, and software libraries. This support helps designers and engineers to reduce development time and bring their products to market faster.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess