EN
  • EN
  • DE

TMS320C542PGE1-40

Part No TMS320C542PGE1-40
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS | IC DSP 144-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface BSP, HPI, TDM
Clock Rate 40MHz
Non-Volatile Memory ROM (4 kB)
On-Chip RAM 20kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number TMS320C542
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1271036-TMS320C542PGE1-40
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C542PGE1-40 CAD Model

Description

The TMS320C542PGE1-40 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient data processing capabilities and wide range of applications. This particular model is a member of the TMS320C54x DSP family, which is designed to meet the demanding requirements of high-speed signal processing tasks.

Key Features:

  • Architecture: The DSP is built on an advanced modified Harvard architecture that allows separate program and data memory buses to operate simultaneously, providing high throughput and real-time processing capabilities.
  • Clock Speed: With a clock speed of 40 MHz, it delivers a powerful performance for time-critical applications, ensuring efficient execution of complex algorithms.
  • Memory: It comes with integrated memory, including on-chip RAM and ROM, facilitating quick access to frequently used data and instructions.
  • Instruction Set: The device boasts a rich instruction set optimized for digital signal processing, with specialized instructions for arithmetic operations, logic, and data manipulation.
  • I/O and Peripherals: The TMS320C542PGE1-40 includes a variety of peripherals such as serial ports, timers, and direct memory access (DMA) channels, which enhance its interfacing capabilities with other devices and systems.
  • Power Efficiency: Designed for low-power consumption, this DSP is ideal for battery-powered and portable applications without compromising on performance.

Applications:

The versatility of the TMS320C542PGE1-40 makes it suitable for a wide range of applications, including but not limited to:

  • Telecommunications: Modems, signal processing for wireless communication, and network infrastructure.
  • Audio Processing: High-fidelity audio codecs, sound enhancement, and audio streaming.
  • Industrial Control: Motor control, process control, and automation systems.
  • Medical Devices: Imaging systems, diagnostic equipment, and patient monitoring.

Overall, the TMS320C542PGE1-40 DSP is a testament to Texas Instruments' commitment to providing powerful and efficient solutions for complex digital signal processing needs across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess