EN
  • EN
  • DE

TMS320C54V90APGE

Part No TMS320C54V90APGE
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description EMBEDDED V.90 MODEM DSP | IC EMBED V.90 MODEM DSP 144-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 117MHz
Non-Volatile Memory ROM (256 kB)
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating 0°C ~ 100°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number TMS320C54V90
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1271040-TMS320C54V90APGE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C54V90APGE CAD Model

Description

Texas Instruments TMS320C54V90APGE Digital Signal Processor

The Texas Instruments TMS320C54V90APGE is a high-performance digital signal processor (DSP) from the TMS320C54x DSP product family. This integrated circuit is designed to handle complex digital signal processing tasks with speed and efficiency, making it an ideal choice for a wide range of applications including audio processing, telecommunications, industrial control systems, and more.

This DSP features a fixed-point architecture that provides a perfect balance between performance and power consumption. The TMS320C54V90APGE operates at a frequency of up to 90MHz, delivering the computational power necessary to perform advanced signal processing tasks in real-time. Its optimized instruction set is specifically tailored to digital signal processing needs, which allows for efficient execution of common DSP algorithms.

Key Features:

  • High-Performance DSP Core: The device includes a powerful core optimized for DSP operations, enabling it to handle complex algorithms with ease.
  • Memory: It comes with integrated memory, including on-chip RAM and ROM, allowing for efficient data storage and retrieval without the need for external memory components.
  • Peripheral Integration: The TMS320C54V90APGE includes a variety of peripherals such as serial ports and timers, which facilitate easy integration into a system without the need for additional components.
  • Low Power Consumption: Despite its high performance, the DSP is designed to maintain low power consumption, making it suitable for portable and battery-powered applications.
  • Flexible Clocking: The device supports a range of clocking options, providing flexibility in system design to meet different application requirements.
  • Package Type: The DSP comes in a 144-pin LQFP (Low Profile Quad Flat Pack) package, which is conducive to compact and space-constrained designs.

With its robust set of features, the Texas Instruments TMS320C54V90APGE DSP is engineered to deliver exceptional performance and reliability for demanding signal processing tasks. Its combination of processing power, integrated memory, and peripheral support makes it a versatile and effective solution for designers looking to optimize their products for speed and efficiency.

Whether you're developing a sophisticated audio system, implementing a high-speed data communication protocol, or creating an advanced control system, the TMS320C54V90APGE provides the computational capabilities required to achieve your design goals with precision and power.

You May Also Be Interested in

Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0957 $80.1914
4+ $32.8991 $131.5964
5+ $31.8710 $159.3550
7+ $30.8429 $215.9003
9+ $29.8148 $268.3332
12+ $26.7305 $320.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess