EN
  • EN
  • DE

TMS320C6412AGDK7

Part No TMS320C6412AGDK7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA / DSP Fixed-Point 32bit 720MHz 5760MIPS 548-Pin FC/CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6410/12/13/18
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 548-BFBGA, FCCSPBGA
Manufacturer Package 548-FC/CSP (23x23)
Win Source Part Number 797306-TMS320C6412AGDK7
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6412
Introduction Date October 01, 2002
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6412AGDK7 CAD Model

Description

Texas Instruments TMS320C6412AGDK7 Digital Signal Processor

The TMS320C6412AGDK7 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust processing capabilities and efficiency in handling complex signal processing tasks. This DSP is part of the TMS320C64x series, which is designed to meet the intense computational demands of modern audio, telecommunications, and multimedia applications.

At the core of the TMS320C6412AGDK7 is a fixed-point architecture that operates at a clock speed of up to 600 MHz, providing a perfect balance between power consumption and processing speed. This makes it an ideal choice for applications requiring high-throughput and real-time processing, such as wireless infrastructure, voice and data communications, medical imaging, and industrial control systems.

Key features of the TMS320C6412AGDK7 include:

  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture enables parallel processing and efficient execution of operations, which significantly boosts the overall performance of the DSP.
  • Large On-Chip Memory: The device includes a substantial amount of integrated memory, comprising 1MB Level 2 (L2) cache that can be configured as mapped RAM, cache, or a combination of both, and 16KB Level 1 (L1) program and data caches. This minimizes the need for external memory and helps to reduce system costs and complexity.
  • High-Performance Internal Bus: The TMS320C6412AGDK7 features a high-bandwidth crossbar switch fabric that allows for concurrent data transfers without contention, thereby enhancing the data throughput and system performance.
  • Rich Peripheral Set: The DSP comes equipped with a variety of peripherals, including a multichannel buffered serial port (McBSP), a host-port interface (HPI), an inter-integrated circuit (I2C) bus, and general-purpose input/output (GPIO) pins. These interfaces enable easy communication with other chips and peripheral devices.
  • Scalable and Flexible: The TMS320C6412AGDK7 supports a range of external memory interfaces, including SDRAM and synchronous burst SRAM, which allows designers to scale memory according to application requirements.

Overall, the TMS320C6412AGDK7 DSP from Texas Instruments is a powerful and versatile processor that delivers exceptional performance for a wide range of signal processing applications. Its integration of advanced features and capabilities makes it an ideal choice for developers looking to create sophisticated and efficient systems.

You May Also Be Interested in

Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Texas Instruments
IC
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess