EN
  • EN
  • DE

TMS320C6414TZLZ7E1

Part No TMS320C6414TZLZ7E1
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0628+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720890-TMS320C6414TZLZ7E1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6414TZLZ7E1 CAD Model

Description

The TMS320C6414TZLZ7E1 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), an industry leader in semiconductor design and manufacturing. This particular model is part of the TMS320C64x series, which is renowned for its robust processing capabilities and efficient power consumption. The TMS320C6414TZLZ7E1 is designed to meet the rigorous demands of high-speed signal processing applications in telecommunications, audio processing, industrial control, and many other fields.

With a fixed-point architecture, the TMS320C6414TZLZ7E1 operates at a frequency of up to 1GHz, delivering exceptional performance that enables real-time processing of complex algorithms. It features a VelociTI.2™ VLIW (Very Long Instruction Word) architecture which allows for parallel execution of instructions, resulting in increased throughput and more efficient use of the processor's capabilities.

The DSP is equipped with a large on-chip memory, including 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache to suit the specific needs of the application. This flexibility allows for optimal balance between latency and speed, ensuring that critical tasks are executed swiftly. Additionally, the device includes a rich set of peripherals such as a multi-channel buffered serial port, an Ethernet MAC, and high-performance input/output ports that facilitate seamless communication with other components and external devices.

The TMS320C6414TZLZ7E1 also features advanced power management techniques, which contribute to its low-power operation without compromising performance. This makes it an ideal choice for applications where power efficiency is crucial. Moreover, it is supported by TI's comprehensive software development tools, including the Code Composer Studio™ Integrated Development Environment (IDE), which simplifies development and debugging processes.

In summary, the TMS320C6414TZLZ7E1 DSP from Texas Instruments is a powerful and versatile processor that offers a balance of high-speed signal processing capabilities, power efficiency, and ease of use. Its advanced architecture and extensive feature set make it an excellent choice for a wide range of applications where performance and reliability are paramount.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess