EN
  • EN
  • DE

TMS320C6415TZLZ

Part No TMS320C6415TZLZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 532-FCBGA (23x23)
Win Source Part Number 081562-TMS320C6415TZLZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6415TZLZ CAD Model

Description

Texas Instruments TMS320C6415TZLZ Digital Signal Processor

The TMS320C6415TZLZ is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its powerful processing capabilities and efficiency. This DSP is part of the TMS320C64x series, which is widely recognized for its advanced architecture optimized for telecommunication, multimedia, and industrial applications requiring intense computational tasks.

Key Features:

  • High-Performance Processing: With a core clock speed that can reach up to 1 GHz, the TMS320C6415TZLZ is designed to handle complex algorithms and multiple tasks with ease, making it ideal for applications such as image and video processing, wireless communication, and audio processing.
  • Advanced Architecture: The device boasts the VelociTI.2™ extension to the VLIW architecture, which enables parallel processing and efficient execution of instructions. This architecture significantly enhances the performance of the DSP.
  • Large On-Chip Memory: It includes a 1MB Level 2 cache that can be configured as mapped RAM or cache, allowing for flexible and optimized memory usage depending on the application's requirements.
  • Integrated Peripherals: The TMS320C6415TZLZ comes with a variety of integrated peripherals, including a high-speed DDR memory interface, an EDMA controller, and multiple serial ports, which facilitate easy connectivity and data transfer.
  • Power Efficiency: Despite its robust performance, this DSP is designed with power efficiency in mind, featuring a low-power 0.09-micron process technology that helps reduce overall system power consumption.

Applications:

The versatile nature of the TMS320C6415TZLZ DSP makes it suitable for a wide range of applications, including but not limited to:

  • Wireless infrastructure (base stations, network processors)
  • Medical imaging systems
  • Professional audio equipment
  • Industrial control and automation systems
  • Defense and aerospace systems

With its advanced features, the TMS320C6415TZLZ is a powerful solution that can meet the demands of high-performance DSP applications, providing developers with the computational power and flexibility required to design innovative and efficient products.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.6502 $101.6502
2+ $98.3712 $196.7424
3+ $95.0922 $285.2766
4+ $85.2550 $341.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess