EN
  • EN
  • DE

TMS320C6416TBCLZ7

Part No TMS320C6416TBCLZ7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414T/15T/16T
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCCSP
Manufacturer Package 532-FC/CSP (23x23)
Manufacturer Homepage www.ti.com
Win Source Part Number 712652-TMS320C6416TBCLZ7
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6416T
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6416TBCLZ7 CAD Model

Description

Overview of TMS320C6416TBCLZ7

The TMS320C6416TBCLZ7 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities in a wide range of applications. This DSP is part of the TMS320C64x series, which is known for its efficiency in managing complex algorithms and data-intensive tasks.

Key Features

  • High-Performance Processing: With a core frequency that can reach up to 1 GHz, the TMS320C6416TBCLZ7 is designed to handle demanding signal processing tasks with ease.
  • Advanced Architecture: It features the VelociTI.2™ extension to the VLIW architecture, which enables the processor to execute multiple instructions in parallel, significantly boosting its performance.
  • Large On-Chip Memory: This DSP comes with a substantial amount of integrated memory, including L1 and L2 caches, to facilitate rapid data access and improve overall system throughput.
  • Robust Connectivity: With a host of peripherals and interfaces, including multiple serial ports, the TMS320C6416TBCLZ7 offers versatile connectivity options for a variety of applications.
  • Low Power Consumption: Despite its powerful performance, this DSP is designed to be energy-efficient, making it suitable for portable and battery-powered devices.

Applications

The TMS320C6416TBCLZ7 is ideal for a range of applications that require intensive computation, such as:

  • Telecommunications infrastructure
  • Wireless base stations
  • Medical imaging systems
  • Industrial control systems
  • Audio and video processing

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The TMS320C6416TBCLZ7 is built to meet the rigorous standards of the industry, ensuring long-term performance and stability in various operating conditions.

Support and Resources

Developers working with the TMS320C6416TBCLZ7 can take advantage of Texas Instruments' extensive support network, which includes technical documentation, software tools, and a community of experts to help accelerate product development and time-to-market.

In summary, the TMS320C6416TBCLZ7 from Texas Instruments is a powerful DSP solution that offers exceptional performance, extensive on-chip resources, and a wide range of connectivity options, making it a versatile choice for complex digital signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess