EN
  • EN
  • DE

TMS320C6416TBCLZA6

Part No TMS320C6416TBCLZA6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532FCCSP / DSP Fixed-Point 32bit 600MHz 4800MIPS 532-Pin FC/CSP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414T/15T/16T
Packaging Tube
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 532-BFBGA, FCCSP
Manufacturer Package 532-FC/CSP (23x23)
Win Source Part Number 797321-TMS320C6416TBCLZA6
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6416T
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6416TBCLZA6 CAD Model

Description

The TMS320C6416TBCLZA6 is a high-performance digital signal processor (DSP) from Texas Instruments, part of the TMS320C64x series known for their exceptional speed and efficiency. This DSP is specifically designed to handle complex signal processing tasks at high speeds, making it an ideal choice for applications in telecommunications, audio processing, industrial control, and more.

Key Features:

  • High-Speed Performance: The TMS320C6416TBCLZA6 operates at a core frequency of up to 1 GHz, enabling rapid processing and execution of signal processing algorithms.
  • Large On-Chip Memory: This DSP comes with a large integrated memory, including 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache to optimize performance.
  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: The VLIW architecture allows the processor to execute multiple instructions in parallel, significantly improving computational throughput and efficiency.
  • Enhanced Direct Memory Access (EDMA) Controller: The EDMA controller facilitates high-speed data transfers without burdening the CPU, thus maintaining overall system performance.
  • Robust Peripheral Set: The device features a variety of peripherals such as timers, serial ports, and a host port interface, providing versatile connectivity and control options.

Applications:

The TMS320C6416TBCLZA6 is well-suited for a range of applications that require intensive signal processing capabilities, including:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging
  • Video and Image Processing
  • Industrial Control Systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TMS320C6416TBCLZA6 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and longevity in the field. With Texas Instruments' support and extensive documentation, integrating this DSP into your product or system can be done with confidence.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess