EN
  • EN
  • DE

TMS320C6418ZTS600

Part No TMS320C6418ZTS600
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 288-FCBGA / DSP Fixed-Point 32bit 600MHz 4800MIPS 288-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6410/12/13/18
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 544kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 288-BBGA, FCBGA
Manufacturer Package 288-FCBGA (23x23)
Win Source Part Number 797325-TMS320C6418ZTS600
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6418
Introduction Date April 08, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6418ZTS600 CAD Model

Description

Texas Instruments TMS320C6418ZTS600 Digital Signal Processor

The TMS320C6418ZTS600 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust processing capabilities and efficiency. This particular model is part of the TMS320C64x series, which is well-suited for applications requiring intense mathematical computations and signal processing tasks.

At the heart of the TMS320C6418ZTS600 lies a powerful core that operates at a frequency of 600 MHz, enabling it to deliver up to 4800 MIPS (Million Instructions per Second). This level of performance is essential for real-time applications such as audio processing, telecommunications, industrial control systems, and image/video processing.

One of the standout features of this DSP is its VelociTI.2™ architecture, which provides increased parallelism and throughput, thanks to its multiple execution units and instruction fetch and decode units. This architecture is designed to minimize pipeline stalls and maximize instruction-level parallelism, resulting in highly efficient operation.

The TMS320C6418ZTS600 comes equipped with a range of integrated peripherals that enhance its functionality and reduce the need for external components. These include a high-speed DDR memory interface, an enhanced direct memory access (EDMA) controller for improved data transfer rates, and a variety of serial and parallel ports for flexible connectivity options.

In terms of memory, this DSP boasts a generous 1MB of internal RAM, which is divided between program and data space. This integrated memory allows for faster access times and improved system performance. Additionally, the processor supports external memory interfaces, enabling system designers to expand the memory capacity as per their application requirements.

For developers, TI provides an extensive suite of software tools, libraries, and development kits to facilitate the design process. The TMS320C6418ZTS600 is also compatible with the Code Composer Studio™ Integrated Development Environment (IDE), which offers a comprehensive development environment with advanced debugging and optimization capabilities.

Overall, the TMS320C6418ZTS600 from Texas Instruments is a versatile and powerful DSP that is capable of handling the demands of complex digital signal processing tasks, making it an ideal choice for a wide range of high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.9090 $89.9090
2+ $87.0087 $174.0174
3+ $84.1084 $252.3252
4+ $75.4075 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess