EN
  • EN
  • DE

MAX3622CUE+

Part No MAX3622CUE+
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube
Status Obsolete
PLL Yes
Main Purpose Ethernet
Input Crystal
Output LVCMOS, LVPECL
Frequency - Max 156.25MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number MAX3622
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 703342-MAX3622CUE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3622CUE+ CAD Model

Description

The MAX3622CUE+ is an integrated circuit manufactured by Microsemi Corporation.

  • Manufacturer: Microsemi Corporation
  • Features: PLL, LVCMOS, and LVPECL output
  • Application: Ethernet
  • Package: 16-TSSOP
  • Operating Temperature: 0°C to 70°C
  • Status: Obsolete
  • MSL Level: 1 (Unlimited)
  • Manufacturer Pack Quantity: 96
  • Supply Voltage: 3V to 3.6V

You May Also Be Interested in

Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess