EN
  • EN
  • DE
  • IT

TMS320C6420ZTS400

Part No TMS320C6420ZTS400
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0615+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716762-TMS320C6420ZTS400
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6420ZTS400 CAD Model

Description

The Texas Instruments TMS320C6420ZTS400 is a high-performance digital signal processor (DSP) that belongs to the TMS320C64x family. This DSP is designed to meet the rigorous demands of high-throughput, real-time processing applications, making it an ideal choice for industries such as telecommunications, audio processing, industrial control, and digital imaging.

Key Features

  • Clock Speed: The TMS320C6420ZTS400 operates at a clock speed of 400 MHz, providing rapid processing capabilities for complex algorithms and signal processing tasks.
  • Advanced Architecture: It features a VelociTI.2™ advanced very-long-instruction-word (VLIW) architecture, which enables parallel processing and efficient execution of operations.
  • Memory: The device includes integrated memory controllers for direct access to external memory, supporting a wide range of memory types.
  • High Precision: With its 32-bit and 64-bit arithmetic support, the DSP ensures high precision in computations, which is crucial for sensitive applications that demand accuracy.
  • Peripheral Integration: The TMS320C6420ZTS400 comes with a host of integrated peripherals, including a rich set of timers, serial ports, and a flexible DMA controller to facilitate easy data movement.

Performance and Efficiency

Designed for efficiency, the TMS320C6420ZTS400 utilizes Texas Instruments' innovative technology to provide a balance between performance and power consumption. Its low-power design does not compromise on processing power, ensuring that applications run smoothly while maintaining energy efficiency.

Applications

This DSP is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Wireless and Wired Communications
  • High-Definition Audio and Video Processing
  • Medical Imaging Systems
  • Industrial Control Systems
  • Instrumentation and Test Equipment

Support and Resources

Texas Instruments provides comprehensive support and resources for the TMS320C6420ZTS400, including technical documentation, software tools, and community forums. Developers can access a wide range of resources to facilitate product development and ensure successful integration into their projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess