EN
  • EN
  • DE

TMS320C6421ZWTQ5

Part No TMS320C6421ZWTQ5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 361-BGA / DSP Fixed-Point 32bit 500MHz 4000MIPS Automotive 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 500MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 96kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797329-TMS320C6421ZWTQ5
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6421
Introduction Date February 26, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6421ZWTQ5 CAD Model

Description

The Texas Instruments TMS320C6421ZWTQ5 is a high-performance digital signal processor (DSP) that is part of the TMS320C64x series. It is designed to meet the rigorous processing demands of modern digital signal processing applications such as telecommunications, audio processing, industrial control systems, and more. With its advanced architecture, this DSP delivers exceptional computational power and speed, making it a popular choice for engineers and developers who require efficient and reliable signal processing capabilities.

Key Features:

  • High-Performance DSP Core: At the heart of the TMS320C6421ZWTQ5 is a fixed-point DSP core that can execute up to 7200 million instructions per second (MIPS) at a clock rate of 600 MHz, providing ample processing power for complex algorithms and high-speed data processing tasks.
  • Large On-Chip Memory: The device is equipped with integrated memory, including 256K bytes of RAM and 1M byte of ROM, which facilitate faster data access and improved performance in real-time applications.
  • Efficient Data Transfer: It features a high-bandwidth Viterbi coprocessor, Turbo coprocessor, and enhanced Direct Memory Access (EDMA) controller, enabling efficient data transfers and offloading computation-intensive tasks from the main DSP core.
  • Robust Peripherals: A variety of peripherals are included, such as a multichannel buffered serial port (McBSP), general-purpose I/O (GPIO) ports, and timers, which provide flexibility for interfacing with external devices and systems.
  • Low-Power Consumption: Designed with power efficiency in mind, the TMS320C6421ZWTQ5 incorporates power-saving features that reduce overall power consumption, making it suitable for portable and battery-operated devices.
  • Advanced Packaging: The processor comes in a compact 361-pin BGA (ball grid array) package, which allows for a smaller form factor in the final product design.

With its robust set of features and capabilities, the Texas Instruments TMS320C6421ZWTQ5 DSP is an excellent choice for developers looking to implement high-performance signal processing solutions in their applications. Its combination of speed, power efficiency, and integrated peripherals make it a versatile and reliable component in any system requiring advanced digital signal processing.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.6104 $89.2208
3+ $36.6035 $109.8105
5+ $35.4596 $177.2980
6+ $34.3157 $205.8942
8+ $33.1719 $265.3752
11+ $29.7403 $327.1433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess