EN
  • EN
  • DE

TMS320C6745DPTPA3

Part No TMS320C6745DPTPA3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C6745,TMS320C6747 Fixed/Floating-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, I2C, McASP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 320kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Win Source Part Number 1271150-TMS320C6745DPTPA3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6745
Introduction Date September 20, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6745DPTPA3 CAD Model

Description

Product Overview: TMS320C6745DPTPA3

The TMS320C6745DPTPA3 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for applications requiring efficient, high-quality digital signal processing. This processor is part of the TMS320C674x DSP family, which is known for its blend of the real-time signal processing capabilities of a DSP and the functionality of a microcontroller (MCU).

Key Features

  • Core: The device features a fixed/floating-point C674x DSP core, which operates at a frequency of up to 375 MHz, providing up to 3000 MIPS (Million Instructions Per Second).
  • Memory: It comes equipped with integrated memory, including 32KB of L1 program cache, 32KB of L1 data cache, 256KB of L2 cache, and 64KB of RAM, which facilitate swift data processing and real-time operations.
  • Interfaces: A variety of peripherals and interfaces are supported, such as UART, SPI, I2C, McASP (Multichannel Audio Serial Port), and 10/100 Mbps Ethernet MAC, ensuring versatile connectivity options for different application needs.
  • Power Efficiency: The TMS320C6745DPTPA3 is designed with power efficiency in mind, featuring multiple power-down modes and a smart reflex power management system that adjusts power consumption based on workload requirements.
  • Integrated Peripherals: This DSP includes a rich set of integrated peripherals that reduce the need for external components, thus lowering system cost and complexity. These include timers, GPIO, and a DMA controller for efficient data movement.

Applications

The TMS320C6745DPTPA3 DSP is ideal for a wide range of applications, such as:

  • Industrial control and automation
  • Audio and voice processing
  • Medical imaging
  • Test and measurement equipment
  • Communication infrastructure

Design Support

Texas Instruments provides extensive design support for the TMS320C6745DPTPA3, including development tools, software libraries, and reference designs to help accelerate product development and reduce time to market. With its robust feature set and support ecosystem, this DSP is an excellent choice for engineers looking to implement advanced digital signal processing in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1586 $66.3172
4+ $27.2071 $108.8284
6+ $26.3569 $158.1414
8+ $25.5067 $204.0536
11+ $24.6564 $271.2204
14+ $22.1058 $309.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,055 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess