EN
  • EN
  • DE

TMS320C6746EZCE3

Part No TMS320C6746EZCE3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed- and Floating-Point DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, McBSP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory ROM (1.088 MB)
On-Chip RAM 488kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (13x13)
Win Source Part Number 1271151-TMS320C6746EZCE3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6746
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6746EZCE3 CAD Model

Description

The TMS320C6746EZCE3 is a powerful digital signal processor (DSP) from Texas Instruments, designed for high-performance applications that require intensive signal processing capabilities. This DSP is part of the TMS320C67xx series, which is renowned for its efficient processing of audio, video, and voice signals, making it an ideal choice for a wide range of multimedia and communication applications.

Key Features

  • High-Performance Processing: With a fixed-point architecture and a clock speed of up to 456 MHz, the TMS320C6746EZCE3 delivers the computational power needed for demanding signal processing tasks.
  • Large On-Chip Memory: The device includes 128KB of RAM and 256KB of ROM, providing ample space for code and data storage, which is crucial for efficient system performance.
  • Rich Peripherals: The DSP is equipped with a variety of peripherals including UART, SPI, I2C, and McASP (Multichannel Audio Serial Port), which facilitate easy communication with other devices and systems.
  • Enhanced Audio Processing: The McASP supports multiple audio formats, making it suitable for professional audio applications such as studio equipment, audio processing, and musical instruments.
  • Low Power Consumption: Designed for optimized power efficiency, the TMS320C6746EZCE3 is suitable for battery-powered devices and applications where power conservation is critical.

Applications

The TMS320C6746EZCE3 is versatile and can be used in a variety of applications, including:

  • Professional Audio Equipment
  • Medical Imaging Systems
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Voice Recognition and Processing

Its combination of processing power, memory capacity, and peripheral integration makes the TMS320C6746EZCE3 a robust solution for developers looking to create complex and reliable systems. With Texas Instruments' support and resources, engineers can streamline their development process and bring high-quality products to market more quickly.

For detailed technical specifications, datasheets, and support resources, please visit the official Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8959 $53.0631
21+ $4.8377 $101.5917
33+ $4.6865 $154.6545
45+ $4.5353 $204.0885
58+ $4.3842 $254.2836
77+ $3.9306 $302.6562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess