EN
  • EN
  • DE

TMS320C80GF60

Part No TMS320C80GF60
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR | IC MIMD DSP 305-CPGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Floating Point
Interface Parallel
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 98kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 305-BFCPGA Exposed Pad
Supplier Device Package 305-CPGA (47.25x47.25)
Family Part Number TMS320C80
Manufacturer Pack Quantity 10
MSL Level 4 (72 Hours)
Win Source Part Number 1271173-TMS320C80GF60
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C80GF60 CAD Model

Description

Introducing the TMS320C80GF60 by Texas Instruments

The TMS320C80GF60, part of Texas Instruments' innovative line of microprocessors, is a cutting-edge, high-performance digital signal processor (DSP) designed to cater to the demanding needs of modern digital signal processing applications. This powerful component is ideal for a wide range of applications, from telecommunications and multimedia to industrial control and digital imaging systems.

Key Features

  • Advanced Architecture: The TMS320C80GF60 boasts a unique architecture that combines the power of one master processor (the MP) and four parallel vector processors (the PVPs). This enables it to execute complex algorithms and process data at an astonishing rate, making it perfect for compute-intensive tasks.
  • High-Speed Performance: With its ability to perform up to billions of floating-point operations per second (GFLOPS), this DSP ensures that your applications run smoothly and efficiently, even when handling large data sets or performing real-time computations.
  • Scalable and Flexible: Flexibility is at the core of the TMS320C80GF60, which can be easily integrated into a variety of system configurations. Its scalability ensures that it can meet the evolving requirements of technology without the need for complete system overhauls.
  • Robust Multimedia Support: The processor is well-equipped to manage multimedia processing tasks, including video compression/decompression, 3D graphics rendering, and audio processing, delivering a rich multimedia experience.

Technical Specifications

  • Clock Speed: The TMS320C80GF60 operates at a high clock speed, enabling rapid data processing and quick response times.
  • Memory: It features on-chip memory, reducing latency and improving the overall speed of data access and execution.
  • Peripheral Integration: The DSP includes a range of integrated peripherals, which minimizes the need for additional external components and simplifies system design.

The TMS320C80GF60 is not just a testament to Texas Instruments' commitment to innovation but also a versatile and reliable solution for developers looking to push the boundaries of digital signal processing. Whether you're working on advanced communication systems, sophisticated image processing, or any other DSP-intensive application, the TMS320C80GF60 is designed to provide the power and performance you need to succeed.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess