EN
  • EN
  • DE

TMS320DM355ZCE270

Part No TMS320DM355ZCE270
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media System-on-Chip (DMSoC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, I2C, SPI, UART, USB
Clock Rate 270MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 337-LFBGA
Manufacturer Package 337-NFBGA (13x13)
Win Source Part Number 1271179-TMS320DM355ZCE270
Manufacturer Homepage www.ti.com
Family Name TMS320DM355
Introduction Date March 01, 2008
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM355ZCE270 CAD Model

Description

The TMS320DM355ZCE270, part of the TMS320DM355 series from Texas Instruments, is a highly-integrated digital media system-on-chip (SoC) that leverages TI's DaVinci™ technology. This powerful processor is designed to handle a wide range of multimedia applications, including digital video, audio, and image processing, with exceptional efficiency and speed.

Key Features

  • High Performance: Equipped with a 270 MHz ARM926EJ-S core and a C64x+™ DSP core, it delivers a perfect balance between high performance and low power consumption.
  • Advanced Video Capabilities: Supports a variety of video codecs and formats, making it ideal for portable and embedded applications that require video encoding/decoding, streaming, and playback.
  • Integrated Peripherals: Includes a rich set of peripherals such as USB 2.0, MMC/SD card interface, ATA interface, and more, providing a high level of integration to reduce system costs and complexity.
  • Power Efficient: Its low-power design is optimized for battery-powered devices, ensuring long operational life for applications such as handheld camcorders, digital cameras, and portable media players.
  • Development Support: Supported by Texas Instruments' comprehensive software development kits (SDKs) and tools, which help to accelerate the development process and reduce time to market.

Applications

The TMS320DM355ZCE270 is versatile and can be used in a multitude of applications, including:

  • Portable and handheld multimedia devices
  • Security surveillance systems
  • Digital signage and point-of-sale terminals
  • Video conferencing systems
  • Automotive infotainment

Technical Specifications

Parameter Value CPU Core ARM926EJ-S DSP Core C64x+ Operating Frequency 270 MHz Memory Interface DDR2, mDDR I/O Interfaces USB 2.0, MMC/SD, ATA, etc. Package 337-Ball BGA

For more detailed information and technical documentation, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.5594 $67.5594
2+ $55.4334 $110.8668
3+ $53.7011 $161.1033
4+ $51.9688 $207.8752
5+ $50.2365 $251.1825
7+ $45.0396 $315.2772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,268 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess