EN
  • EN
  • DE

TMS320DM642GDK600

Part No TMS320DM642GDK600
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Video/Imaging Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP, PCI
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 548-BFBGA, FCCSPBGA
Manufacturer Package 548-FC/CSP (23x23)
Win Source Part Number 1271189-TMS320DM642GDK600
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM642
Introduction Date July 01, 2002
ECCN 3A991.a.2
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320DM642GDK600 CAD Model

Description

The TMS320DM642GDK600 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to cater to the demanding needs of multimedia and communication applications. This DSP is part of the TMS320DM64x series, which is renowned for its efficient processing capabilities and flexibility in handling complex digital signal processing tasks.

Key Features:

  • High-Performance DSP Core: At the heart of the TMS320DM642GDK600 lies a powerful 32-bit fixed-point DSP core, capable of operating at speeds up to 600 MHz, which translates to 4800 MIPS (Million Instructions Per Second). This makes it suitable for high-throughput applications such as video and audio processing, telecommunications, and real-time control.
  • Integrated Memory: The device boasts an integrated memory architecture that includes 256K bytes of on-chip RAM, which can be configured as cache or directly accessed memory, providing flexibility and fast access times to support complex algorithms and buffering requirements.
  • Rich Peripheral Set: TMS320DM642GDK600 features a diverse set of peripherals, including 10/100 Mb/s Ethernet MAC, multiple audio serial ports, a host-port interface, and 64 general-purpose I/O pins. These peripherals support a wide range of connectivity options and enable the DSP to interface with a variety of external devices.
  • Video Port Interface: The device includes a video port interface (VPIF) that supports direct connection to video encoders and decoders, facilitating the development of multimedia applications such as digital media adapters, video security systems, and broadcast video infrastructure.
  • Scalable Platform: As part of the scalable DM64x platform, the TMS320DM642GDK600 allows designers to build a range of products using a common and compatible DSP core, reducing development time and costs.
  • Development Tools: Texas Instruments provides a comprehensive suite of development tools for the TMS320DM642GDK600, including code generation tools, debuggers, and application software, which help speed up the development process and reduce time to market.

Applications:

The TMS320DM642GDK600 is ideal for applications that require intensive signal processing capabilities, such as:

  • Professional Audio and Video Equipment
  • Video Conferencing Systems
  • Digital Media Servers and Gateways
  • Telecommunications Infrastructure
  • Industrial Control Systems

With its robust processing power, versatile peripherals, and comprehensive support, the TMS320DM642GDK600 is a top choice for developers looking to create advanced digital signal processing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6016 $81.6016
2+ $66.9552 $133.9104
3+ $64.8629 $194.5887
4+ $62.7705 $251.0820
5+ $60.6782 $303.3910
6+ $54.4011 $326.4066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess