EN
  • EN
  • DE

TMS320DM642GDK720

Part No TMS320DM642GDK720
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 32-BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320DM64x, DaVinci™
Package Bulk
Product Status Active
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP, PCI
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C ~ 90°C (TC)
Mounting Type Surface Mount
Package / Case 548-BFBGA, FCBGA
Supplier Device Package 548-FC/CSP (23x23)
Standard Package 1 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 688502-TMS320DM642GDK720
Ultra Librarian 3D Model Ultra Librarian TMS320DM642GDK720 CAD Model

Description

The TMS320DM642GDK720 is a high-performance digital media processor from Texas Instruments, part of the TMS320DM64x series of digital signal processors. This powerful integrated circuit is designed to handle a wide range of multimedia processing tasks with exceptional efficiency and speed, making it an ideal choice for applications in video and audio processing, telecommunications, industrial control, and more.

Key Features:

  • High-Performance DSP Core: At the heart of the TMS320DM642GDK720 is a fixed-point digital signal processor core capable of delivering up to 7200 MIPS (Million Instructions Per Second) at a clock rate of 720 MHz, providing the computational power needed for complex algorithms and signal processing tasks.
  • Advanced Multimedia Support: This processor is equipped with a range of multimedia-focused peripherals and accelerators, including video ports for direct connection to external video sources and displays, making it highly suitable for real-time video applications.
  • Integrated Peripherals: The device includes an array of integrated peripherals such as Ethernet MAC, I2C bus, and high-speed serial ports, which facilitate easy connectivity and data transfer with other components in a system.
  • Flexible Memory Interface: With support for a variety of external memory interfaces, including DDR SDRAM and asynchronous memory, the TMS320DM642GDK720 allows designers to choose the most appropriate memory solutions for their specific application requirements.
  • Scalable Architecture: The scalable architecture of this processor allows for seamless integration into a range of applications, from single-processor systems to complex, multi-processor configurations for increased processing power.

Applications:

The versatility of the TMS320DM642GDK720 makes it suitable for a wide array of applications, including:

  • Professional and consumer audio/video processing
  • Video conferencing systems
  • Security and surveillance systems
  • Digital media servers and gateways
  • Industrial control systems

With its robust feature set and high level of integration, the Texas Instruments TMS320DM642GDK720 digital media processor is an excellent choice for developers looking to create advanced digital media applications with demanding performance requirements.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6097 $55.2194
5+ $22.6541 $113.2705
7+ $21.9462 $153.6234
10+ $21.2383 $212.3830
13+ $20.5303 $266.8939
17+ $18.4065 $312.9105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,625 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess