EN
  • EN
  • DE

TMS320DM6441ZWT

Part No TMS320DM6441ZWT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DIGITAL MEDIA 361-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 513MHz DSP, 256MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 160kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 361-NFBGA (16x16)
Win Source Part Number 081566-TMS320DM6441ZWT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DM6441ZWT CAD Model

Description

The TMS320DM6441ZWT is a powerful digital media system-on-chip (SoC) from Texas Instruments, designed to meet the demanding requirements of multimedia applications. This high-performance processor is part of the TMS320DM64x series, which is renowned for its advanced digital signal processing (DSP) capabilities and efficient processing of audio and video streams.

Key Features

  • Integrated DSP Core: At the heart of the TMS320DM6441ZWT is a high-speed DSP core that runs at a clock rate of up to 600 MHz, providing ample processing power for complex algorithms and real-time data processing.
  • ARM9 Core: Complementing the DSP is an ARM926EJ-S core that enables efficient control processing and provides a flexible platform for running the operating system and application code.
  • High-Performance Video Processing: The device is equipped with video processing capabilities that support a range of codecs and formats, enabling it to handle tasks such as video encoding, decoding, and transcoding with ease.
  • Extensive Connectivity: With a host of peripherals, including USB 2.0, Ethernet MAC, and a variety of other I/O options, the TMS320DM6441ZWT offers robust connectivity options for integrating into various multimedia systems.
  • Low Power Consumption: Despite its high performance, the TMS320DM6441ZWT is designed for power efficiency, making it suitable for portable and battery-powered applications.

Applications

The TMS320DM6441ZWT is ideal for a wide range of applications that require intensive digital signal processing and multimedia capabilities. This includes but is not limited to:

  • Video conferencing systems
  • Security and surveillance systems
  • Digital media adapters and servers
  • Portable media players
  • Networked video applications

Why Choose the TMS320DM6441ZWT?

For developers and engineers looking for a robust and versatile multimedia processor, the TMS320DM6441ZWT from Texas Instruments stands out with its combination of DSP and ARM cores, advanced video processing, and comprehensive connectivity options. This SoC is engineered to provide a scalable and efficient solution for next-generation multimedia applications, offering both performance and power savings.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Texas Instruments
IC
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0468 $84.0936
3+ $34.5000 $103.5000
5+ $33.4219 $167.1095
7+ $32.3437 $226.4059
8+ $31.2656 $250.1248
11+ $28.0312 $308.3432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,185 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess