EN
  • EN
  • DE

DS17887-3+

Part No DS17887-3+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 24-EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 8KB
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 3.7 V
Voltage - Supply, Battery 2.5 V to 3.7 V
Current - Timekeeping (Max) 2mA @ 2.7V to 3.7V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 24-EDIP
Win Source Part Number 014732-DS17887-3+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS17887-3+ CAD Model

Description

The DS17887-3+ from Maxim Integrated is a highly integrated, full-featured Real-Time Clock (RTC) module that offers a comprehensive timekeeping solution for a wide array of applications. This RTC integrates a quartz crystal and a lithium battery into a monolithic, surface-mountable, encapsulated package, ensuring long-term reliability and high precision in timekeeping.

One of the standout features of the DS17887-3+ is its compliance with the industry-standard DS12887, providing a drop-in replacement for systems that require an upgrade or a direct replacement. The device includes a built-in power-sense circuit that detects power failures and automatically switches to the battery supply, maintaining time and date operation when main power is lost.

Key Features:

  • Integrated Power-Supply: The RTC comes with an embedded battery, which ensures a long life span and consistent performance, even during power outages.
  • High Precision: The onboard crystal oscillator provides high stability and accuracy for timekeeping, making it an ideal choice for critical applications.
  • Automatic Power-Fail Detect: The DS17887-3+ has a built-in feature that switches to battery backup during voltage drops or failures, preserving data integrity.
  • User-Accessible Memory: It includes 114 bytes of user-accessible NV RAM, allowing additional data storage that is not affected by system power cycles.
  • Multi-Function Alarms: The device supports periodic or single alarms, enabling users to set up multiple time-based events.
  • Extended Temperature Range: This RTC operates efficiently across a wide temperature range, suitable for various environmental conditions.
  • Compatibility: It offers plug-and-play compatibility with the DS12887, simplifying the upgrade process for existing systems.

The DS17887-3+ is an exemplary choice for applications that require accurate timekeeping, such as embedded systems, utility meters, POS terminals, and industrial controllers. Its robust feature set ensures that it can meet the demands of even the most time-sensitive applications.

With Maxim Integrated's commitment to quality and reliability, the DS17887-3+ is designed to deliver consistent performance and ease of integration, making it a top choice for designers and engineers seeking a reliable RTC solution.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess