EN
  • EN
  • DE

TMS320DM6446BZWT

Part No TMS320DM6446BZWT
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media System-on-Chip | IC DGTL MEDIA SOC 361NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate 594MHz DSP, 297MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 160kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 361-LFBGA
Supplier Device Package 361-NFBGA (16x16)
Family Part Number TMS320DM6446
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1271200-TMS320DM6446BZWT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM6446BZWT CAD Model

Description

The TMS320DM6446BZWT is a highly integrated, high-performance digital media system-on-chip (SoC) from Texas Instruments (TI). This product is part of TI's TMS320DM64x series of digital signal processors (DSPs) and is designed to meet the demanding requirements of embedded multimedia applications.

Key Features:

  • DAVINCI™ DIGITAL MEDIA PROCESSOR: This SoC incorporates TI's DaVinci™ technology, providing a programmable DSP core along with an ARM926EJ-S core, enabling a balance of high performance and low power consumption for a variety of multimedia formats.
  • DUAL-CORE ARCHITECTURE: The device features a dual-core architecture, with a C64x+™ DSP core and an ARM9 processor, allowing for simultaneous processing of data and control functions.
  • VIDEO PROCESSING: The TMS320DM6446BZWT supports a range of video codecs and offers high-definition video processing capabilities, making it suitable for applications such as digital video recorders, IP video cameras, and video conferencing systems.
  • INTEGRATED PERIPHERALS: A host of integrated peripherals, including Ethernet MAC, USB 2.0, and an ATA/ATAPI interface, facilitate connectivity and data transfer with other devices and systems.
  • HIGH-SPEED INTERFACES: The device provides high-speed interfaces such as DDR2 memory support and a high-performance interconnect to ensure fast data throughput and efficient system performance.
  • LOW POWER CONSUMPTION: The TMS320DM6446BZWT is designed for power-sensitive applications, offering advanced power management features that help reduce overall system power consumption.

Applications:

The TMS320DM6446BZWT is suitable for a wide range of multimedia applications, including:

  • Set-top boxes
  • Portable media players
  • Networked video security systems
  • Video conferencing equipment
  • Medical imaging
  • Automotive infotainment systems

As a product of Texas Instruments, the TMS320DM6446BZWT is backed by a robust ecosystem of development tools, software, and support, making it an ideal choice for developers looking to create sophisticated multimedia applications with a quick time-to-market.

You May Also Be Interested in

NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.0589 $69.0589
2+ $56.6637 $113.3274
3+ $54.8930 $164.6790
4+ $53.1222 $212.4888
5+ $51.3515 $256.7575
7+ $46.0393 $322.2751
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess