EN
  • EN
  • DE

TMS320DM6467CCUTAV

Part No TMS320DM6467CCUTAV
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA SOC 529FCBGA / DSP Fixed-Point 16bit 594MHz 4752MIPS 529-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM646x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Clock Rate 594MHz DSP, 297MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 797428-TMS320DM6467CCUTAV
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6467
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467CCUTAV CAD Model

Description

The TMS320DM6467CCUTAV is a high-performance digital media processor from Texas Instruments (TI) that belongs to their TMS320DM646x Digital Media System-on-Chip (DMSoC) family. This advanced processor is designed to handle a wide range of multimedia processing tasks, making it ideal for applications such as digital video recorders, video conferencing, media gateways, and surveillance systems.

Key Features

  • High-Performance Digital Signal Processing: At its core, the TMS320DM6467CCUTAV features a 600 MHz C64x+ DSP core, providing high-performance signal processing capabilities for demanding multimedia applications.
  • Integrated ARM926EJ-S Core: This processor also includes a 300 MHz ARM926EJ-S core, allowing it to run a high-level operating system and manage control-plane tasks efficiently.
  • HD Video Processing: With dedicated video processing subsystems, the TMS320DM6467CCUTAV can encode, decode, and process high-definition video streams in real-time.
  • Extensive Connectivity: The device supports a range of interfaces, including PCI, USB 2.0, and Gigabit Ethernet, facilitating easy integration into various system designs.
  • On-Chip Memory: It comes equipped with integrated memory interfaces for DDR2 SDRAM and NOR/NAND Flash memory, providing the necessary bandwidth for intensive multimedia processing.

Applications

The versatility of the TMS320DM6467CCUTAV makes it suitable for a variety of applications that require robust multimedia processing capabilities. Some of the common applications include:

  • Set-top boxes and digital media adapters
  • Portable media players
  • Video surveillance systems
  • Video conferencing equipment
  • Medical imaging devices

Design Support

Texas Instruments provides comprehensive design support for the TMS320DM6467CCUTAV, including software development tools, reference designs, and technical documentation. This support helps designers reduce development time and bring products to market faster.

Part Number: TMS320DM6467CCUTAV

You May Also Be Interested in

Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess