EN
  • EN
  • DE

TMS320DM6467CZUTD7

Part No TMS320DM6467CZUTD7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 529FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 729MHz DSP, 364.5MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 529-FCBGA (19x19)
Win Source Part Number 213168-TMS320DM6467CZUTD7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM6467CZUTD7 CAD Model

Description

Overview of TMS320DM6467CZUTD7

The TMS320DM6467CZUTD7 is a high-performance digital media system-on-chip (SoC) from Texas Instruments, designed to handle a wide array of multimedia processing tasks. This advanced integrated circuit is part of the TMS320DM646x Digital Media Processor family and is tailored for applications that require efficient, high-quality audio and video processing, such as digital media adaptors, set-top boxes, security surveillance systems, and video conferencing equipment.

Key Features

  • DaVinci™ Technology: The TMS320DM6467CZUTD7 incorporates TI's DaVinci technology, enabling it to deliver exceptional digital media performance and programmability for video, audio, and image processing.
  • Powerful Core: At the heart of the processor is a 1GHz C64x+™ DSP core, providing high-speed signal processing capabilities ideal for handling complex algorithms in real-time applications.
  • Integrated Video Processing: The device includes an integrated video processing subsystem (HDVICP), which allows for high-definition video encoding and decoding, supporting multiple video formats and codecs.
  • Enhanced Connectivity: With a host of peripheral interfaces, including PCIe, Gigabit Ethernet, and USB 2.0, this SoC offers versatile connectivity options for various digital media applications.
  • Memory Flexibility: The TMS320DM6467CZUTD7 supports a range of external memory interfaces, including DDR2 and NAND flash memory, allowing for scalable memory solutions to meet different system requirements.

Applications

The processor's robust feature set and high level of integration make it an ideal solution for a multitude of multimedia applications. Its efficient processing capabilities enable developers to create systems that offer advanced features such as multi-format video streaming, high-definition video conferencing, and intelligent video analytics for security and surveillance.

Reliability and Support

As with all Texas Instruments products, the TMS320DM6467CZUTD7 is backed by a comprehensive support network, including detailed technical documentation, a wide range of development tools, and an active developer community. This ensures that integrating the TMS320DM6467CZUTD7 into your product will be supported by resources to help accelerate development time and bring your product to market faster.

Conclusion

With its powerful DSP core, integrated video processing, and flexible connectivity options, the TMS320DM6467CZUTD7 from Texas Instruments stands out as a versatile and efficient solution for next-generation digital media applications, delivering the performance and features necessary to drive innovation in the digital media market.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess