EN
  • EN
  • DE

TMS320DM647ZUT7

Part No TMS320DM647ZUT7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROC 529-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 720MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 529-FCBGA (19x19)
Win Source Part Number 213171-TMS320DM647ZUT7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM647ZUT7 CAD Model

Description

Texas Instruments TMS320DM647ZUT7 Digital Signal Processor

The TMS320DM647ZUT7 is a highly integrated, high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of high-end industrial, telecommunications, and multimedia applications. As part of TI's esteemed TMS320C64x+™ DSP family, this processor features a fixed-point architecture that is optimized for tasks requiring intense mathematical computations.

This DSP is built on a 90-nanometer (nm) process technology, which contributes to its efficiency and performance. The core runs at a remarkable frequency, enabling the device to execute up to billions of operations per second. The TMS320DM647ZUT7 incorporates a rich set of peripherals and interfaces, making it a versatile solution for a wide range of applications.

Key features of the TMS320DM647ZUT7 include:

  • Advanced Very Long Instruction Word (VLIW) TMS320C64x+™ DSP core
  • High-performance processing capabilities suitable for multitasking environments
  • Efficient 90nm process technology for reduced power consumption
  • Integrated memory architecture to minimize latency and maximize throughput
  • Robust set of peripherals, including Ethernet MACs, DDR2 memory interface, and PCI-Express connectivity
  • Support for a wide variety of audio and video codecs, enabling multimedia processing

Developers can leverage the TMS320DM647ZUT7 to create sophisticated systems that require real-time signal processing, such as video conferencing equipment, professional audio systems, and digital media servers. The device is also well-suited for industrial applications like image processing and automation control, as well as for networking equipment like routers and switches.

With its combination of high performance, integration, and efficiency, the TMS320DM647ZUT7 is a compelling choice for any application requiring a powerful DSP. Texas Instruments provides comprehensive support for the TMS320DM647ZUT7, including development tools, software libraries, and reference designs, to help accelerate the design cycle and bring products to market faster.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team directly.

You May Also Be Interested in

NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess