EN
  • EN
  • DE

TMS320DM8107AAR01

Part No TMS320DM8107AAR01
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case BGA609
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750209-TMS320DM8107AAR01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM8107AAR01 CAD Model

Description

The TMS320DM8107AAR01 is a highly integrated, high-performance digital media processor from Texas Instruments (TI). This powerful component is part of the TMS320DM81xx DaVinci™ video processors family, designed to meet the intense processing needs of modern video and imaging applications. The DM8107AAR01 is particularly well-suited for applications such as digital video recorders, IP network cameras, video conferencing systems, and other multimedia products.

Key Features

  • High-Performance Processing: At the heart of the TMS320DM8107AAR01 is a powerful ARM Cortex-A8 core running at up to 1GHz, accompanied by a TI C674x DSP core, enabling simultaneous handling of complex algorithms and high-level OS tasks.
  • Advanced Video Capabilities: The device boasts a high-definition video processing subsystem, offering support for multiple codecs and delivering superior video quality for both encode and decode operations.
  • Integrated Peripherals: A wealth of integrated peripherals, including Gigabit Ethernet MACs, PCIe interface, SATA controller, and multiple video input/output options, provide extensive connectivity and storage capabilities.
  • Enhanced Security: With features such as secure boot, encryption, and a range of secure interfaces, the DM8107AAR01 ensures the protection of sensitive data and secure operations.

Applications

  • Surveillance Systems
  • Video Conferencing Equipment
  • Streaming Media Devices and Servers
  • Industrial Video Processing Solutions

The TMS320DM8107AAR01 is designed for flexibility, with support for leading operating systems, including Linux and Android, and a comprehensive set of development tools provided by Texas Instruments. This enables developers to rapidly design and deploy cutting-edge digital media applications while reducing time-to-market.

With its combination of processing power, video prowess, and security features, the TMS320DM8107AAR01 is an excellent choice for developers looking to create sophisticated digital media products that stand out in the competitive tech marketplace.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess