EN
  • EN
  • DE
  • IT

TMS320DM8127BCYED1

Part No TMS320DM8127BCYED1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DaVinci Video Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Part Status Obsolete(EOL)
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate 600MHz DSP, 720MHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 832kB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.15V
Operating Temperature Range -40°C ~ 90°C (TJ)
Mounting SMD
Package 684-BFBGA, FCBGA
Manufacturer Package 684-FCBGA (23x23)
Win Source Part Number 1271218-TMS320DM8127BCYED1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DM8127
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320DM8127BCYED1 CAD Model

Description

The TMS320DM8127BCYED1 is a high-performance digital media processor from Texas Instruments, designed to meet the demanding requirements of modern multimedia applications. This advanced system-on-chip (SoC) integrates a multitude of features to provide efficient processing for video, image, and audio data, making it an ideal choice for applications such as surveillance, digital media adaptors, and gateways, as well as automotive infotainment systems.

Key Features

  • High-Performance Processing: At the core of the TMS320DM8127BCYED1 is a powerful ARM Cortex-A8 processor, capable of speeds up to 1GHz, which provides the computational horsepower required for intensive tasks.
  • Integrated DSP: The device also includes a TMS320C674x DSP core, enabling efficient handling of complex algorithms and signal processing tasks, essential for audio and video processing.
  • Advanced Video Processing: The processor supports multiple video codecs and offers full HD (1080p) video processing capabilities. It is equipped with a dedicated video processing subsystem, allowing for high-quality video capture, processing, and playback.
  • Rich Peripherals: A variety of peripherals are integrated, including HDMI, SATA, PCI Express, and Gigabit Ethernet, providing comprehensive connectivity options for various applications.
  • Flexible Memory Interface: The SoC supports various memory interfaces, including DDR2 and DDR3, allowing designers to choose the optimal memory solution for their application.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320DM8127BCYED1 maintains a balance between performance and power consumption, suitable for applications where energy efficiency is crucial.

Applications

The versatility of the TMS320DM8127BCYED1 makes it suitable for a wide range of applications. It excels in areas such as:

  • IP Network Cameras and Surveillance Systems
  • Digital Signage and Point-of-Sale Terminals
  • Automotive Infotainment and Driver Assistance Systems
  • Home Automation and Security
  • Medical Imaging Devices

With its robust set of features and capabilities, the TMS320DM8127BCYED1 from Texas Instruments represents a comprehensive solution for developers looking to create advanced digital media products with high reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
Lowest to $6.2562
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess