EN
  • EN
  • DE

TMS320DM8148SCYEA0

Part No TMS320DM8148SCYEA0
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 684FCBGA / DSP Floating-Point 32bit 720MHz 6000MIPS 684-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate 600MHz DSP, 720MHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 684-BFBGA, FCBGA
Manufacturer Package 684-FCBGA (23x23)
Win Source Part Number 797451-TMS320DM8148SCYEA0
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM8148
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM8148SCYEA0 CAD Model

Description

Introducing the TMS320DM8148SCYEA0 from Texas Instruments

Experience the cutting-edge of digital media processing with the TMS320DM8148SCYEA0, a high-performance digital media processor from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced system-on-chip (SoC) is part of TI's DaVinci™ series, designed to meet the intense processing needs of modern digital media applications.

The TMS320DM8148SCYEA0 is built on a powerful multi-core architecture that includes an ARM Cortex-A8 core running at up to 1 GHz, providing a robust platform for high-level operating systems and user interfaces. Alongside the ARM core, a TI C674x DSP core operates at up to 800 MHz, offering exceptional digital signal processing capabilities ideal for audio, video, and image processing tasks.

This processor is equipped with a range of integrated peripherals and interfaces, making it a versatile solution for a variety of applications. With support for high-definition (HD) video encoding and decoding, it is perfect for multimedia devices such as set-top boxes, digital signage, and portable media players. Its rich set of features includes 3D graphics acceleration, dual DDR2/DDR3 memory controllers, and a host of connectivity options like HDMI, SATA, PCIe, and Gigabit Ethernet.

On the security front, the TMS320DM8148SCYEA0 incorporates a suite of security features, including a secure boot process and support for encryption and decryption, to protect intellectual property and ensure secure data transmission. This makes it an excellent choice for applications requiring secure data handling, such as video surveillance systems and secure communication devices.

Developers will appreciate the extensive support provided by Texas Instruments, including software development kits (SDKs), reference designs, and a vibrant developer community. With these resources, integrating the TMS320DM8148SCYEA0 into your product is streamlined, reducing development time and accelerating time-to-market.

Whether you're developing the next generation of multimedia devices or looking for a processor to power complex digital media tasks, the TMS320DM8148SCYEA0 offers the performance, flexibility, and support necessary to bring your innovative ideas to life.

You May Also Be Interested in

NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $431.6812 $431.6812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess