EN
  • EN
  • DE

TMS320DM8168BCYG2

Part No TMS320DM8168BCYG2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 1031FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 1GHz DSP, 1.2GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.5MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.00V
Temperature Range - Operating 0°C to 95°C (TJ)
Mounting SMD (SMT)
Case / Package 1031-FCBGA (25x25)
Win Source Part Number 055289-TMS320DM8168BCYG2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM8168BCYG2 CAD Model

Description

Overview of TMS320DM8168BCYG2

The TMS320DM8168BCYG2 is a high-performance digital media processor from Texas Instruments, part of their DaVinci series. This powerful system-on-chip (SoC) is designed to meet the demanding needs of multimedia applications, offering a unique blend of HD video and image processing, along with high-level operating system support. It is an ideal choice for developers working on applications such as digital signage, security surveillance, video conferencing, media gateways, and home entertainment systems.

Key Features

  • High-Performance Processing: At the core of the TMS320DM8168BCYG2 is a multi-core architecture that includes an ARM Cortex-A8 processor and a TI C674x DSP core, providing a balanced approach towards control and signal processing tasks.
  • Advanced Multimedia Support: The processor is equipped with a high-definition video coprocessor, 3D graphics accelerator, and a display subsystem, enabling it to handle complex multimedia processing with ease.
  • Integrated Peripherals: The SoC includes a range of on-chip peripherals such as dual DDR2/DDR3 memory interfaces, multiple HD video input and output interfaces, Ethernet MAC, and a variety of other connectivity options.
  • Software Compatibility: Texas Instruments provides a comprehensive software development kit (SDK) that supports high-level operating systems like Linux and Android, simplifying the development process and reducing time to market.

Applications

The versatility of the TMS320DM8168BCYG2 makes it suitable for a wide array of applications where high-quality video and image processing are critical. Its efficient performance and integrated graphics capabilities make it an excellent choice for:

  • High-definition video surveillance systems
  • Advanced digital signage solutions
  • Interactive video conferencing equipment
  • Media gateways and networked video applications
  • Home entertainment and streaming devices

Conclusion

The TMS320DM8168BCYG2 by Texas Instruments is a robust digital media processor that delivers exceptional performance for multimedia applications. Its comprehensive feature set and support for high-level operating systems make it an adaptable and powerful solution for any developer looking to create advanced digital media products.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $479.6471 $479.6471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 318 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess