EN
  • EN
  • DE

TMS320DM8168CCYG4

Part No TMS320DM8168CCYG4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 1031FCBGA  /  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series DM81x Video SOC, DaVinci™
Package Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
Clock Rate 1.125GHz DSP, 1.35GHz ARM®
Non-Volatile Memory ROM (48kB)
On-Chip RAM 1.5MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 95°C (TJ)
Mounting SMD (SMT)
Package / Case 1031-BFBGA, FCBGA
Supplier Device Package 1031-FCBGA (25x25)
Base Product Number TMS320
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.31.0001
Other Names 296-41889,TMS320DM8168CCYG4-ND,TEXTISTMS320DM8168CCYG4,2156-TMS320DM8168CCYG4,-296-41889-ND
Standard Package 44
Win Source Part Number 1100475-TMS320DM8168CCYG4
Ultra Librarian 3D Model Ultra Librarian TMS320DM8168CCYG4 CAD Model

Description

The TMS320DM8168CCYG4 is a highly integrated, powerful digital media processor from Texas Instruments (TI) that is part of the TMS320DM816x DaVinci™ video processors family. This product is designed to meet the intensive processing needs of modern digital media applications, offering an optimal blend of high performance, low power consumption, and versatile multimedia capabilities.

Key Features

  • High-Performance Processing: At the heart of the TMS320DM8168CCYG4 is an ARM Cortex-A8 core that runs at speeds up to 1.5 GHz, coupled with a TMS320C674x DSP core, providing ample processing power for demanding applications such as video encoding/decoding, multi-channel audio processing, and real-time image analysis.
  • Advanced Multimedia Support: This processor is equipped with a comprehensive set of peripherals and interfaces designed to handle a wide range of multimedia formats. It includes hardware accelerators for 2D and 3D graphics, as well as a dedicated video processing subsystem capable of handling HD video streams.
  • Integrated Connectivity: The TMS320DM8168CCYG4 supports a variety of connectivity options, including PCI Express, Gigabit Ethernet, SATA, and multiple USB ports, enabling easy integration with other components and peripherals.
  • Energy Efficiency: Despite its robust performance capabilities, the processor is engineered for energy efficiency, featuring multiple power domains and dynamic voltage and frequency scaling. This makes it an ideal choice for applications that require high performance without compromising on power consumption.

Applications

The TMS320DM8168CCYG4 is well-suited for a broad range of applications, particularly those in the fields of digital video and audio processing. This includes video surveillance systems, video conferencing equipment, digital signage, media gateways, and other embedded multimedia applications.

Support and Resources

Texas Instruments provides extensive support for the TMS320DM8168CCYG4, including technical documentation, reference designs, software development kits (SDKs), and a dedicated community of developers and engineers. Customers can leverage these resources to accelerate the design and development process, ensuring a quick time-to-market for their products.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
Lowest to $6.2562
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess