EN
  • EN
  • DE

TMS320F28015PZQ

Part No TMS320F28015PZQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 100LQFP / FIXED-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Fixed-Point
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 6K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797452-TMS320F28015PZQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28015
Introduction Date May 17, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28015PZQ CAD Model

Description

The Texas Instruments TMS320F28015PZQ is a high-performance, 32-bit microcontroller designed for advanced embedded control applications. This powerful microcontroller is a part of the TMS320F280x series, which is well-known for its efficient processing capabilities and its use in digital signal processing (DSP) tasks. It is particularly suitable for applications requiring precise motor control, power conversion, renewable energy systems, and industrial automation.

Key Features

  • High-Performance Digital Signal Processor: The core of the TMS320F28015PZQ is optimized for low-latency, high-speed DSP operations, making it ideal for complex algorithms and control systems.
  • Memory and Storage: It comes equipped with 64KB of flash memory and 12KB of RAM, providing ample space for application code and data storage.
  • Enhanced PWM Outputs: With high-resolution PWM outputs, this microcontroller offers precise control over motor functions and power modulation tasks.
  • Robust Connectivity: Featuring a variety of communication interfaces including CAN, SPI, I2C, and UART, the TMS320F28015PZQ ensures flexible and reliable data exchange with other devices.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC allows for accurate and rapid conversion of analog signals to digital, essential for real-time monitoring and control.
  • Temperature Range: Designed to operate within an extended temperature range, this microcontroller is suitable for use in harsh environments.
  • Low Power Consumption: Efficient power management capabilities ensure that the TMS320F28015PZQ maintains low power consumption without sacrificing performance.

Applications

The TMS320F28015PZQ is versatile and can be used in a variety of applications, including:

  • Industrial motor drives and control systems
  • Power supplies and converters
  • Renewable energy systems, such as solar inverters and wind turbines
  • Automotive control units
  • Robotics and automated machinery

With its robust set of features and capabilities, the Texas Instruments TMS320F28015PZQ is an excellent choice for engineers and developers looking to push the boundaries of embedded control technology.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess