EN
  • EN
  • DE

TMS320F2801GGMA

Part No TMS320F2801GGMA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Digital Signal Processors | IC MCU 32BIT 32KB FLASH 100BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor C28x
Data Bus Width 32-Bit
Speed 100MHz
Connectivity CANbus, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Date RAM Size 6K x 16
Supply Voltage 1.71V ~ 1.89V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LFBGA
Supplier Device Package 100-BGA MICROSTAR (10.1x10.1)
Family Part Number TMS320F2801
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 1271237-TMS320F2801GGMA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F2801GGMA CAD Model

Description

The Texas Instruments TMS320F2801GGMA is a high-performance, 32-bit digital signal processor (DSP) belonging to the TMS320C28x family. This DSP is designed to meet the intense processing demands of modern embedded control applications. Featuring a flexible set of peripherals, the TMS320F2801GGMA is a prime choice for engineers looking to implement advanced motor control, digital power conversion, and intelligent sensing in their designs.

Key Features

  • High-Efficiency 32-Bit CPU: The core of the TMS320F2801GGMA is capable of executing up to 60 million instructions per second (MIPS) at a clock rate of 60 MHz, providing robust computational power for complex algorithms.
  • Flash Memory: Equipped with 128KB of on-chip flash memory, this DSP allows for reliable storage and execution of application code with the added benefit of in-system programmability.
  • RAM: The device includes 18KB of RAM, ensuring sufficient temporary data storage for high-speed processing tasks.
  • Enhanced Control Peripherals: A rich set of peripherals, including PWM outputs, capture inputs, and high-resolution ADCs, support a wide range of control applications.
  • High-Performance 12-bit ADC: The integrated 12-bit analog-to-digital converter features fast conversion times and multiple channels, enabling precise real-time monitoring of various analog signals.
  • Serial Communication Interfaces: With SCI (UART), SPI, and CAN modules, this DSP ensures flexible communication options for networking and interfacing with other devices.

Applications

The TMS320F2801GGMA is particularly well-suited for applications that require high-speed, deterministic control such as:

  • Industrial motor drives
  • Renewable energy systems (solar inverters, wind turbines)
  • Power supplies and converters
  • Automotive control systems
  • Intelligent sensing systems

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, application notes, and software libraries. Additionally, the TMS320F2801GGMA is supported by the Code Composer Studio integrated development environment (IDE), which provides tools for development and debugging, further simplifying the design process for engineers.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1476 $66.4428
6+ $18.1724 $109.0344
9+ $17.6046 $158.4414
12+ $17.0367 $204.4404
16+ $16.4688 $263.5008
21+ $14.7651 $310.0671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess