EN
  • EN
  • DE

TMS320F28030PAGQ

Part No TMS320F28030PAGQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 6K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 14x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1271251-TMS320F28030PAGQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28030
Introduction Date October 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F28030PAGQ CAD Model

Description

Overview of the TMS320F28030PAGQ Microcontroller

The TMS320F28030PAGQ is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for demanding control applications. It is a member of the C2000™ Piccolo™ family, known for its robust architecture, optimized for low-cost, real-time control systems. This MCU is particularly well-suited for applications in motor control, digital power supplies, and renewable energy systems.

Key Features

  • High-Efficiency 32-bit CPU: At the heart of the TMS320F28030PAGQ is a 32-bit CPU (TMS320C28x) that offers 60 MHz of processing speed, ensuring swift and efficient handling of computational tasks.
  • Flash Memory: It comes equipped with 64KB of on-chip flash memory, providing ample space for complex algorithms and application code, as well as 12KB of RAM for temporary data storage.
  • Enhanced Control Peripherals: The device includes advanced peripherals tailored for control applications, such as high-resolution PWM outputs, 12-bit analog-to-digital converters (ADCs), and capture inputs for precise measurement of external events.
  • Robust Communication Interfaces: To ensure seamless integration with external systems, it offers multiple communication interfaces, including I2C, SPI, CAN, and UART.
  • JTAG Interface: For easy debugging and programming, a JTAG interface is provided, simplifying the development and maintenance process.

Applications

The versatility of the TMS320F28030PAGQ makes it ideal for a wide range of applications. Its capabilities are particularly advantageous in:

  • Motor Control: Its fast CPU and specialized peripherals allow for precise control of various motor types, including AC induction, brushless DC, and stepper motors.
  • Digital Power Conversion: The MCU's high-resolution PWM and ADCs enable efficient and accurate digital power supply designs.
  • Renewable Energy Systems: It can manage and optimize the performance of systems like solar inverters and wind turbine controllers.

Package and Quality

The TMS320F28030PAGQ is packaged in a 64-pin LQFP (Low Profile Quad Flat Package), providing a compact footprint for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making this MCU a dependable choice for industrial-grade solutions.

With its powerful features and flexible peripherals, the TMS320F28030PAGQ is engineered to meet the demands of advanced control applications, offering designers a scalable and cost-effective solution.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1612 $55.8060
11+ $9.1580 $100.7380
17+ $8.8718 $150.8206
24+ $8.5856 $206.0544
31+ $8.2994 $257.2814
41+ $7.4408 $305.0728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess