EN
  • EN
  • DE

TMS320F28030RSHT

Part No TMS320F28030RSHT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features C28x series Microcontroller IC 32-Bit 60MHz 32KB (16K x 16) FLASH 56-VQFN (7x7)
Manufacturer Texas Instruments
Series C2000™ C28x Piccolo™
Package Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-VQFN (7x7)
Family Name TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900473-TMS320F28030RSHT
Ultra Librarian 3D Model Ultra Librarian TMS320F28030RSHT CAD Model

Description

The TMS320F28030RSHT, part of the TMS320F2803x Piccolo series, is a powerful 32-bit microcontroller designed for advanced control applications. Manufactured by Texas Instruments, this microcontroller features a high-performance digital signal processor (DSP) core, making it an ideal choice for a variety of applications ranging from industrial control to automotive systems.

Key Features

  • High-Performance Processing: At its core, the TMS320F28030RSHT boasts a 32-bit C28x DSP core with a clock speed of up to 60 MHz, providing the computational power necessary for complex algorithms and control systems.
  • Integrated Memory: The device includes 64 KB of flash memory and 12 KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Robust Peripherals: A suite of peripherals complements the microcontroller, including a 12-bit analog-to-digital converter (ADC) with up to 16 channels, PWM outputs, capture inputs, serial communication interfaces (SCI, SPI, I2C), and CAN bus support.
  • Enhanced Control: The TMS320F28030RSHT is equipped with advanced control peripherals such as high-resolution PWM units and enhanced capture modules, enabling precise motor control and sensor interfacing.
  • Real-Time Debugging: With an integrated real-time JTAG debugging interface, developers can easily troubleshoot and optimize their applications.
  • Low Power Consumption: Designed with power efficiency in mind, the microcontroller features multiple power-saving modes to reduce energy consumption in various applications.

Applications

The versatile nature of the TMS320F28030RSHT makes it suitable for a wide range of applications, including:

  • Renewable energy systems (solar inverters, wind turbine controllers)
  • Industrial automation and robotics
  • Automotive control systems
  • Power supplies and converters
  • Motor control (AC induction, Brushless DC, Servo, Stepper)

Package and Quality

Encased in a compact 64-pin QFN (Quad Flat No-leads) package, the TMS320F28030RSHT is designed for space-constrained applications while providing excellent thermal performance. Texas Instruments ensures the highest quality and reliability standards, making this microcontroller a trusted choice for engineers and designers worldwide.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0745 $54.4470
14+ $7.4458 $104.2412
21+ $7.2131 $151.4751
29+ $6.9804 $202.4316
38+ $6.7478 $256.4164
50+ $6.0497 $302.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess